EN
  • EN
  • DE

ST10F273MR-4TX3

Part No ST10F273MR-4TX3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193746-ST10F273MR-4TX3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST10F273MR-4TX3 CAD Model

Description

ST10F273MR-4TX3 Microcontroller by STMicroelectronics

The ST10F273MR-4TX3 is a high-performance 16-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring robust control capabilities and efficient data processing. This product is part of the ST10 family, which is well-known for its reliability and advanced features, making it an ideal choice for automotive, industrial, and high-end embedded system applications.

Key Features

  • High-Performance 16-Bit CPU: The ST10F273MR-4TX3 is equipped with a state-of-the-art 16-bit CPU that ensures fast processing speeds, which is crucial for real-time applications. Its architecture is optimized for efficient execution of high-level language code, making it programmer-friendly.
  • Large Memory Capacity: With an integrated 1MB of Flash memory and 68KB of RAM, this microcontroller offers ample space for complex programs and data storage, reducing the need for external memory components.
  • Advanced Peripherals: This microcontroller features a rich set of peripherals including multiple 16-bit timers, a 10-bit A/D converter, and a flexible serial communication interface. These built-in peripherals simplify hardware design and enhance functionality.
  • Robust Temperature Range: The ST10F273MR-4TX3 operates over an extended temperature range, ensuring reliable performance in harsh environments typical of industrial and automotive applications.
  • Embedded ICE: It comes with an embedded in-circuit emulator (ICE) which facilitates easy debugging and development, thereby reducing time-to-market.

Applications

The versatility of the ST10F273MR-4TX3 makes it suitable for a multitude of applications, including:

  • Automotive control systems such as engine management and ABS
  • Industrial control systems including PLCs and motor control
  • Robotics and automated machinery control
  • Complex embedded systems requiring high-speed data processing

With its robust feature set and proven performance, the ST10F273MR-4TX3 microcontroller from STMicroelectronics stands as a powerful solution for developers seeking a reliable and efficient microcontroller for their high-demand applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess