EN
  • EN
  • DE

SRK2001

Part No SRK2001
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC-DC LLC RES 10SSOP  /  Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Package Tube
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 4.5V ~ 32V
Current - Supply 35 mA
Temperature Range - Operating -25°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Base Product Number SRK2001
Other Names SRK2001,497-18638
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253039-SRK2001
Ultra Librarian 3D Model Ultra Librarian SRK2001 CAD Model

Description

The SRK2001 from STMicroelectronics is a highly efficient secondary-side synchronous rectification controller designed for use in switch-mode power supplies (SMPS). This advanced controller is specifically tailored for use in flyback converters and is a key component for enhancing power supply efficiency, especially in applications where energy saving is paramount.

The SRK2001 is adept at managing the correct timing for turning on and off the external MOSFET to minimize power losses during the rectification process. It employs an adaptive turn-off logic to ensure optimal performance across a wide range of load conditions. The device boasts a proprietary high-voltage CMOS process that allows it to directly sense the drain-source voltage of the MOSFET, eliminating the need for external sense resistors and simplifying the overall design.

With its built-in 250V high-voltage startup source, the SRK2001 can quickly begin operations as soon as the power supply starts, ensuring immediate efficiency. The device also features an ultra-low quiescent current, which contributes to the reduction of standby power consumption, making it an ideal choice for applications that require compliance with stringent energy-saving standards.

The versatility of the SRK2001 is one of its strong suits. It supports a wide range of MOSFETs, providing design flexibility, and it's compatible with both high-side and low-side rectification configurations. This makes it suitable for various applications, including adapters, chargers, and televisions, where efficiency and reliability are critical.

STMicroelectronics has equipped the SRK2001 with numerous protective features, including under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown. These features ensure that the power supply remains protected under abnormal conditions, enhancing the safety and longevity of the end product.

In summary, the SRK2001 from STMicroelectronics is a state-of-the-art synchronous rectification controller that brings together efficiency, flexibility, and protection to meet the high demands of modern power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0269 $51.4573
41+ $2.4836 $101.8276
63+ $2.4060 $151.5780
86+ $2.3284 $200.2424
112+ $2.2508 $252.0896
149+ $2.0179 $300.6671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess