EN
  • EN
  • DE

SRK1000

Part No SRK1000
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description ADAPTIVE SYNCHRONOUS RATIFICATIO / Power Supply Controller Adapters, Battery Chargers, USB Power SOT-23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Package Tape & Reel
Applications Adapters, Battery Chargers, USB Power
Voltage - Supply 3.75V ~ 32V
Current - Supply 17 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SRK1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18292-6,497-18292-2,497-18292-1
Standard Package 3,000
Win Source Part Number 1088502-SRK1000
Ultra Librarian 3D Model Ultra Librarian SRK1000 CAD Model

Description

The SRK1000 is a cutting-edge synchronous rectification controller developed by STMicroelectronics, designed to enhance the efficiency of flyback converters utilized in a variety of applications such as adapters, chargers, and power supplies. This innovative controller is tailored for secondary side regulation topologies, enabling a substantial reduction in power dissipation and improving overall system efficiency.

Key Features

  • Adaptive Turn-Off Logic: The SRK1000 incorporates an intelligent algorithm that adjusts the turn-off timing of the synchronous rectifier MOSFET to minimize power losses and optimize performance across different load conditions.
  • Wide VCC Range: The device supports a broad VCC operating range, accommodating various application requirements and ensuring reliable operation even under fluctuating input conditions.
  • High-Voltage Capability: With a high-voltage capability, the SRK1000 is suitable for applications requiring higher power levels, providing robust performance and reliability.
  • Quasi-Resonant ZVS Detection: The Zero-Voltage Switching (ZVS) detection feature allows for efficient operation at quasi-resonant switching points, further enhancing the energy efficiency of the power supply.

Applications

The versatility of the SRK1000 makes it an ideal component for a wide range of applications, including:

  • AC/DC Adapters for Notebooks
  • USB Power Delivery Adapters
  • Consumer Electronics Power Supplies
  • Industrial Power Supplies

Performance Advantages

Implementing the SRK1000 in power supply designs offers several performance advantages:

  • The device's adaptive control scheme ensures optimal timing for power MOSFET switching, significantly reducing power losses.
  • Enhanced efficiency leads to reduced thermal stress and potentially smaller heatsink requirements, contributing to more compact and cost-effective power supply designs.
  • By improving the overall efficiency of the power supply, the SRK1000 helps in meeting stringent energy-saving standards and regulations, making it an environmentally friendly choice for modern electronic devices.

Conclusion

In summary, the SRK1000 from STMicroelectronics is a highly efficient and versatile synchronous rectification controller that brings significant improvements to the performance and cost-effectiveness of flyback converters. Its advanced features and adaptive control technology make it a top choice for designers aiming to achieve the highest efficiency in their power supply solutions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess