EN
  • EN
  • DE

VNLD5090-E

Part No VNLD5090-E
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 8SO  /  Power Switch/Driver 1:1 N-Channel 13A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series OMNIFET III™, VIPower™
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 13A
Rds On (Typ) 90mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number VNLD5090
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18682,VNLD5090-E-ND
Standard Package 100
Win Source Part Number 1103975-VNLD5090-E
Ultra Librarian 3D Model Ultra Librarian VNLD5090-E CAD Model

Description

STMicroelectronics VNLD5090-E Product Overview

The VNLD5090-E from STMicroelectronics is a high-performance, automotive-grade, double-channel high-side driver integrated circuit (IC) designed to manage the power supply of automotive applications efficiently. This robust component is specifically engineered to drive resistive, inductive, and capacitive loads, making it an ideal choice for a wide array of automotive applications, including but not limited to, driving lamps, LEDs, motors, and other actuators.

Key Features

  • High-Side Switch: The VNLD5090-E operates as a double-channel high-side driver, which allows for direct connection to the battery and provides load-dump protection.
  • Current Limitation: It features an active current limitation combined with thermal shutdown to protect the device and the load from over-current and over-temperature conditions.
  • Diagnostic Functions: The IC includes diagnostic functions such as proportional load current sense, open load in OFF and ON conditions, short to VCC, over-temperature, and short to ground detection.
  • Compliance with Automotive Standards: Designed to meet stringent automotive qualifications, the VNLD5090-E ensures reliable operation under harsh automotive environments.

Applications

The versatility of the VNLD5090-E makes it suitable for a variety of automotive applications, including:

  • Driving exterior and interior lights
  • Managing the power for small motors and actuators
  • Powering automotive infotainment systems
  • Controlling LED modules

Technical Specifications

The VNLD5090-E offers a broad range of technical specifications that ensure its suitability for high-demand automotive applications:

  • Operating Voltage Range: 5.5 V to 28 V, with extended range for load dump
  • Output Current: Up to 1.5 A continuous current per channel
  • Protection: Over-current, over-temperature, load dump, and reverse battery protection
  • Package: PowerSSO-16 package designed for optimal thermal performance

With its advanced features and reliable performance, the VNLD5090-E from STMicroelectronics stands out as a smart choice for automotive power management solutions.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess