EN
  • EN
  • DE

SPV1040TTR

Part No SPV1040TTR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BATT CHG SOLAR 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Fault Protection Over Current, Over Temperature
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SPV1040
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848407-SPV1040TTR
Ultra Librarian 3D Model Ultra Librarian SPV1040TTR CAD Model

Description

Introducing the SPV1040TTR from STMicroelectronics

The SPV1040TTR is a high-efficiency, low-power, monolithic step-up converter designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is particularly suited for harvesting and managing solar energy, making it an ideal component for portable and remote applications where connecting to the electrical grid is not feasible.

With its wide input voltage range of 0.3V to 5.5V, the SPV1040TTR can operate with solar panels of various sizes and power outputs. This flexibility allows designers to use the device in a multitude of solar-powered applications, from small-scale IoT devices to larger, more demanding systems.

Key Features of the SPV1040TTR

  • High Efficiency: The SPV1040TTR boasts an impressive conversion efficiency, which is essential for maximizing the energy harvested from solar panels and prolonging the battery life of the system.
  • MPPT Capability: The Maximum Power Point Tracking (MPPT) algorithm embedded within the device ensures that the solar panel is operating at its optimal power output, regardless of the environmental conditions.
  • Low Power Modes: To conserve energy, the SPV1040TTR includes low power modes, making it an energy-conscious choice for energy-harvesting applications.
  • Integrated Protections: The device comes with a plethora of built-in protections, including overcurrent, overtemperature, and undervoltage lockout, which contribute to the system's reliability and longevity.
  • Compact Package: The SPV1040TTR is available in a small TSSOP8 package, which is beneficial for space-constrained applications.

The SPV1040TTR is not only a testament to STMicroelectronics' commitment to green energy and sustainability but also an example of their dedication to providing advanced technological solutions. Its robust design and versatile features make it a go-to choice for engineers and designers looking to create efficient and reliable solar-powered systems.

Whether you're developing a new solar-powered consumer gadget, a remote sensing module, or an environmentally friendly charging solution, the SPV1040TTR offers the performance, efficiency, and reliability that your project demands.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,190 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess