EN
  • EN
  • DE

VN7007AHTR

Part No VN7007AHTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 OCTAPAK  /  Power Switch/Driver 1:1 N-Channel 100A OctaPAK 7+1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Supply Voltage - Operating Not Required
Current - Output (Max) 100A
Rds On (Typ) 7mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package OctaPAK 7+1
Package / Case OctaPAK (7 leads + Tab)
Base Product Number VN7007
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16867-1,497-16867-2,497-16867-6
Standard Package 2,500
Win Source Part Number 1103962-VN7007AHTR
Ultra Librarian 3D Model Ultra Librarian VN7007AHTR CAD Model

Description

STMicroelectronics VN7007AHTR High-Side Driver

The VN7007AHTR is a cutting-edge high-side driver manufactured by STMicroelectronics, designed to deliver robust performance for driving inductive, capacitive, and resistive loads. This device is particularly suitable for automotive applications and industrial automation systems, where reliability and efficiency are of paramount importance.

Constructed with ST's proprietary VIPower technology, the VN7007AHTR is an integrated single-channel high-side driver enclosed in a compact and thermally enhanced PowerSSO-16 package. This technology ensures that the device can handle high current loads with reduced power dissipation, making it an excellent choice for space-constrained applications.

One of the key features of the VN7007AHTR is its wide supply voltage range, which allows it to operate effectively in various voltage environments, typically from 5.5V to 36V. This flexibility makes it suitable for a broad range of automotive and industrial applications. The device also boasts an impressive continuous current rating of up to 30A, depending on the case temperature, which is ideal for high-power applications.

The VN7007AHTR includes multiple built-in protection features to ensure the safety and longevity of the device, as well as the overall system. Overcurrent protection, over-temperature shutdown, and load current limitation are just a few of the safeguards that the VN7007AHTR provides. Additionally, the device has an integrated diagnostic feature that assists in system monitoring and troubleshooting, which is vital for maintaining system integrity and performance.

The device also features a fast demagnetization of inductive loads, thanks to its active clamp. This feature is particularly important in automotive applications where inductive loads are common, and rapid demagnetization can prevent damage to the device and the load itself.

In conclusion, the VN7007AHTR from STMicroelectronics is a highly reliable and efficient solution for high-side driving applications. Its robust design, coupled with advanced protection features and diagnostics, make it an ideal choice for engineers looking to improve system performance and ensure operational safety in automotive and industrial environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9597 $50.3149
42+ $2.4285 $101.9970
64+ $2.3526 $150.5664
88+ $2.2767 $200.3496
114+ $2.2008 $250.8912
153+ $1.9732 $301.8996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess