EN
  • EN
  • DE

SPV1001N40

Part No SPV1001N40
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 40V 12.5A 8PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 12.5A
Voltage - Forward (Vf) (Max) @ If 140mV @ 10A
Current - Reverse Leakage @ Vr 1μA @ 30V
Mounting SMD (SMT)
Case / Package 8-PQFN (5x6)
Operating Temperature - Junction -45°C to 150°C
Win Source Part Number 1101657-SPV1001N40
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SPV1001N40
Introduction Date June 20, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SPV1001N40 CAD Model

Description

The SPV1001N40 is a cutting-edge power bypass diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is specifically engineered for photovoltaic (PV) applications and is an integral part of solar panel setups. The SPV1001N40 ensures that the power generated by solar panels is efficiently transferred to the storage or grid, minimizing losses due to shading or panel mismatch.

Key Features

  • High Voltage Capability: With a maximum repetitive reverse voltage (VRRM) of 40V, the SPV1001N40 is suitable for high-voltage solar arrays, providing flexibility in system design.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic reduces power losses during operation, which is crucial for maintaining the efficiency of the solar power system.
  • High Junction Temperature: The device can operate at a high junction temperature, allowing for continued performance even under extreme weather conditions.
  • Robust Package: Encased in a robust package, the SPV1001N40 is designed to withstand harsh environmental conditions commonly found in outdoor solar installations.

Applications

The SPV1001N40 is primarily used in photovoltaic systems to prevent reverse currents that can be caused by shaded or defective solar cells. This diode is a critical component in:

  • Solar Panel Junction Boxes
  • PV Power Stations
  • Grid-Connected Solar Applications
  • Off-Grid Solar Installations

Reliability and Safety

STMicroelectronics is committed to providing products that meet the highest standards of reliability and safety. The SPV1001N40 is no exception, as it undergoes rigorous testing to ensure it meets the stringent requirements of the photovoltaic industry. Its long-term reliability contributes to the overall durability and lifespan of solar power systems.

Environmental Impact

As a component in renewable energy systems, the SPV1001N40 plays a role in reducing the carbon footprint by enabling more efficient solar power generation. By minimizing energy losses, it supports the global shift towards sustainable energy solutions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5564 $52.7820
12+ $8.6617 $103.9404
18+ $8.3910 $151.0380
25+ $8.1204 $203.0100
32+ $7.8497 $251.1904
43+ $7.0376 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,001 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess