EN
  • EN
  • DE

SPC58NG80E5QEC0X

Part No SPC58NG80E5QEC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 144ETQFP / e200z4 series Microcontroller IC 32-Bit Tri-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 64
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 144-TQFP Exposed Pad
Supplier Device Package 144-eTQFP (20x20)
Base Product Number SPC58
Standard Package 800
REACH Status REACH Unaffected
Win Source Part Number 1263427-SPC58NG80E5QEC0X
Ultra Librarian 3D Model Ultra Librarian SPC58NG80E5QEC0X CAD Model

Description

STMicroelectronics SPC58NG80E5QEC0X Automotive Microcontroller

The SPC58NG80E5QEC0X is a cutting-edge automotive microcontroller produced by STMicroelectronics, designed to meet the rigorous demands of modern vehicle electronics. This high-performance microcontroller is part of ST's SPC58 N Line, which is renowned for its robust architecture, tailored to handle the complex computations required in today's automotive applications such as engine management, transmission control, ADAS, and in-vehicle networking.

At the heart of the SPC58NG80E5QEC0X lies a powerful 32-bit Power Architecture® with a clock speed that ensures swift data processing and real-time performance. The microcontroller features a multi-core configuration, which includes a high-performance e200z4d core and two efficient e200z2 cores. This tri-core setup enables parallel processing and task segregation, essential for safety-critical systems that require redundancy and high reliability.

With an advanced 80 MHz frequency, the SPC58NG80E5QEC0X is equipped to handle complex algorithms and control tasks. It boasts a generous 6MB of flash memory, providing ample space for sophisticated software applications and data storage. Additionally, the 512KB of RAM ensures smooth operation and quick access to frequently used data.

The microcontroller's rich set of peripherals includes multiple CAN and LIN interfaces, which facilitate seamless communication within the vehicle's network. The Ethernet interface supports high-speed data exchange, crucial for advanced driver-assistance systems (ADAS) and connectivity features. Furthermore, the microcontroller is equipped with numerous analog-to-digital converters (ADCs), timers, and other input/output interfaces that provide flexibility in interfacing with various sensors and actuators.

Designed with security in mind, the SPC58NG80E5QEC0X incorporates advanced security features to protect against unauthorized access and software tampering. These features include a Hardware Security Module (HSM), memory protection units, and secure boot capability, ensuring the integrity and confidentiality of the vehicle's electronic systems.

The SPC58NG80E5QEC0X is produced with STMicroelectronics' commitment to quality and reliability, encapsulated in a 144-pin LQFP package. It is designed to withstand the harsh conditions of the automotive environment, meeting the AEC-Q100 standard for automotive-grade components. This robust microcontroller is an ideal choice for automotive manufacturers seeking high performance, reliability, and advanced features in their electronic control units (ECUs).

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess