EN
  • EN
  • DE

ATXMEGA256C3-AUR

Part No ATXMEGA256C3-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 256KB FLSH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® XMEGA® C3
Package Reel - TR
Number of I/O 50
Family Name ATXMEGA256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA256C3-AURDKRINACTIVE, 1611-ATXMEGA256C3-AURTRINACTIVE, ATXMEGA256C3-AURCT, 1611-ATXMEGA256C3-AURTR-ND, 1611-ATXMEGA256C3-AURDKR, 1611-ATXMEGA256C3-AURTR, 1611-ATXMEGA256C3-AURCTINACTIVE, 1611-ATXMEGA256C3-AURCT-ND, 1611-ATXMEGA256C3-AURDKR-ND, ATXMEGA256C3-AUR-ND, 1611-ATXMEGA256C3-AURCT, ATXMEGA256C3-AURDKR, ATXMEGA256C3-AURTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845525-ATXMEGA256C3-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256C3-AUR CAD Model

Description

The ATXMEGA256C3-AUR is a cutting-edge 8/16-bit high-performance, low-power AVR® XMEGA® Microcontroller from the renowned manufacturer, Microchip Technology. Boasting a maximum CPU speed of 32MHz, the ATXMEGA256C3-AUR is designed to execute powerful instructions in a single clock cycle, enabling optimizations that achieve throughputs approaching 1 MIPS per MHz. This remarkable efficiency balances power consumption with processing capability, making it ideal for a wide range of applications.

This microcontroller comes with a substantial 256KB of in-system self-programmable flash, 16KB of SRAM, and 4KB of EEPROM, providing ample space for complex applications and data storage. Its rich feature set includes a DMA (Direct Memory Access) controller, an event system, and a range of I/O options. The DMA controller allows for peripheral-to-peripheral and memory-to-peripheral communication without CPU intervention, enhancing the microcontroller's multitasking capabilities.

The ATXMEGA256C3-AUR supports advanced analog features with a 12-bit, 2Msps analog-to-digital converter (ADC) for accurate signal acquisition and a 2-channel, 12-bit digital-to-analog converter (DAC) for precise output control. Additionally, it offers various communication interfaces, including USART, SPI, and I2C, which facilitate seamless integration with other components and peripherals.

With its power-saving modes and picoPower technology, the ATXMEGA256C3-AUR excels in energy-sensitive applications. Its versatility extends to its operating voltage, ranging from 1.6V to 3.6V, which allows for flexibility in different power environments. The microcontroller is also equipped with robust security features, such as a cryptographic accelerator and a unique ID for hardware authentication and intellectual property protection.

The package type for this device is a 64-TQFP (Thin Quad Flat Pack), and it is available in tape and reel packaging, denoted by the '-AUR' suffix, suitable for automated assembly processes. Whether for industrial control systems, consumer electronics, medical devices, or other innovative applications, the ATXMEGA256C3-AUR is a reliable and powerful choice for designers looking to push the boundaries of microcontroller performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3776 $61.5104
8+ $12.6175 $100.9400
13+ $12.2232 $158.9016
17+ $11.8289 $201.0913
22+ $11.4346 $251.5612
30+ $10.2517 $307.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess