EN
  • EN
  • DE

SPC58EC80C3QMC0Y

Part No SPC58EC80C3QMC0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 292LFBGA  /  e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 292-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC58 C-Line, Chorus
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 292-BGA
Supplier Device Package 292-LFBGA (17x17)
Base Product Number SPC58
Other Names SPC58EC80C3QMC0Y,497-19453
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263334-SPC58EC80C3QMC0Y
Ultra Librarian 3D Model Ultra Librarian SPC58EC80C3QMC0Y CAD Model

Description

The SPC58EC80C3QMC0Y is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC5x family, which is renowned for its robust architecture, exceptional performance, and advanced features tailored for high-reliability systems.

Key Features

  • Core: The SPC58EC80C3QMC0Y is built around a triple-core architecture, consisting of one e200z4d and two e200z0h Power Architecture cores. This configuration allows for efficient parallel processing and task management, which is crucial for complex applications that require multitasking and real-time performance.
  • Memory: It comes with an ample memory provision, including 6MB of flash memory for program storage and 768KB of RAM for smooth operation of applications and data handling.
  • Advanced Connectivity: The MCU features a range of communication interfaces such as CAN FD, FlexRay, LIN, and Ethernet, providing versatile options for networking and data exchange in connected systems.
  • Security: Security is a priority for the SPC58EC80C3QMC0Y, which includes state-of-the-art features such as a Hardware Security Module (HSM) to safeguard against unauthorized access and ensure data integrity in critical applications.
  • Analog-to-Digital Converters (ADCs): Multiple high-resolution ADCs are integrated into the MCU, enabling precise measurement and monitoring of analog signals, which is essential for sensor-based applications.
  • Temperature Range: This MCU operates over a wide temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications

The SPC58EC80C3QMC0Y is engineered for a variety of applications, particularly in the automotive sector, including advanced driver-assistance systems (ADAS), engine management, transmission control, and vehicle networking. Its robustness and high-speed processing capabilities also make it an excellent choice for industrial automation, motor control, and safety-critical systems.

Design Support

STMicroelectronics provides comprehensive support for the SPC58EC80C3QMC0Y, including development tools, software libraries, and reference designs, to facilitate rapid development and deployment of applications. Engineers can leverage this support to optimize the MCU's performance and features, thus reducing the time-to-market for their products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess