Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 15 Weeks
Features Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Manufacturer TE Connectivity
Package Tray
Mounting Through Hole
Family Name 2041376
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-2041376-2, A120511, -2041376-2-SI
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905861-2041376-2
Ultra Librarian 3D Model Ultra Librarian 2041376-2 CAD Model

Description

The TE Connectivity Jack Modular Connector is a highly reliable and efficient electronic component.

  • Product Name: Jack Modular Connector
  • Manufacturer: TE Connectivity
  • Configuration: 8p8c (RJ45, Ethernet)
  • Angle: 90° (right)
  • Shielding: Shielded, EMI finger
  • Category: Cat5
  • Package: Tray
  • Mounting Type: Through-Hole
  • Family Name: 2041376
  • Category: Connectors
  • Supply and Demand: Balanced
  • Package Quantity: 35
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 15 weeks
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.69.4040

You May Also Be Interested in

HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452151103
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJFTVB2NISONI
Amphenol CONEC
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 17-101814
TE Connectivity
MODULAR PLUG ASSEMBLY, 8 POSITION, SHIELDED, ROUND ACBLE, SOLID WIRE | CONN MOD PLUG 8P8C SHIELDED
Lowest to $3.1165
ECAD model for 5-569530-2
Bulgin
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for PX0777/STP
Phoenix Contact
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 1405183
Amphenol CONEC
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 17-101824
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Lowest to $1.9823
ECAD model for 5520252-4
Phoenix Contact
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 1652619

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention