EN
  • EN
  • DE

SPC584B70E1NHC0X

Part No SPC584B70E1NHC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 4B-Line
Core Processor e200z420
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 44
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC584
Other Names 497-SPC584B70E1NHC0XDKR,497-SPC584B70E1NHC0XTR,497-SPC584B70E1NHC0XCT
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263434-SPC584B70E1NHC0X
Ultra Librarian 3D Model Ultra Librarian SPC584B70E1NHC0X CAD Model

Description

STMicroelectronics SPC584B70E1NHC0X Microcontroller

The SPC584B70E1NHC0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of the SPC58 4B Line of 32-bit Power Architecture microcontrollers, offering an optimal blend of computing power, enhanced security features, and energy efficiency.

At the heart of the SPC584B70E1NHC0X lies a powerful e200z4d dual-core processor, which is based on the Power Architecture technology. This processor operates at a frequency of up to 180 MHz, providing the computational muscle required for time-critical tasks and complex algorithms. The dual-core architecture allows for parallel processing and improved system performance, making it ideal for applications that require high-speed data processing and real-time control.

The microcontroller boasts a robust set of features, including 4 MB of flash memory for program storage, 592 KB of RAM for smooth operation, and an array of communication interfaces such as CAN, LIN, and FlexRay, supporting the latest communication protocols for automotive networks. Moreover, it comes equipped with a number of advanced timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing versatile options for interfacing with sensors and actuators.

Security is a paramount concern in today's interconnected world, and the SPC584B70E1NHC0X addresses this with its state-of-the-art security features. It includes a Hardware Security Module (HSM) that supports encryption and decryption functions, ensuring secure data transfer and storage, and protection against unauthorized access and tampering.

The microcontroller is also designed with energy efficiency in mind, featuring low-power modes that reduce power consumption when full performance is not required. This makes it an environmentally friendly choice for energy-conscious applications.

In conclusion, the SPC584B70E1NHC0X from STMicroelectronics is a robust and flexible MCU that offers a powerful solution for automotive and industrial control systems. Its combination of processing power, communication capabilities, and security features make it a top contender for designers looking to develop advanced and reliable products.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2384 $88.4768
3+ $36.2982 $108.8946
5+ $35.1638 $175.8190
6+ $34.0295 $204.1770
8+ $32.8952 $263.1616
11+ $29.4923 $324.4153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess