EN
  • EN
  • DE

SPC572L64F2BC6AY

Part No SPC572L64F2BC6AY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 80ETQFP  /  e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC572Lx
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-eTQFP (10x10)
Base Product Number SPC572
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263442-SPC572L64F2BC6AY
Ultra Librarian 3D Model Ultra Librarian SPC572L64F2BC6AY CAD Model

Description

STMicroelectronics SPC572L64F2BC6AY Microcontroller

The SPC572L64F2BC6AY is a cutting-edge microcontroller from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC5 32-bit Power Architecture, which is renowned for its high performance and reliability in critical systems.

Key Features:

  • Core: The device is built around a 32-bit Power Architecture e200z4d dual core, with each core capable of running at up to 64 MHz. This ensures efficient handling of complex tasks and supports real-time processing.
  • Memory: It comes equipped with 1.5 MB of flash memory and 128 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer: The MCU features a flexible 32-channel modular timer interface, making it ideal for a wide range of timing and control applications.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and UART, this microcontroller offers excellent connectivity options for various peripherals and networks.
  • Security: Enhanced security features are integrated, including a Memory Protection Unit (MPU), a cryptographic services engine, and a secure boot process, to protect against unauthorized access and ensure data integrity.
  • Analog Modules: It includes analog components like 12-bit ADCs with multiple channels, enabling precise measurement and monitoring of analog signals.

Applications:

The SPC572L64F2BC6AY is ideally suited for a range of applications, including automotive control units such as engine management systems, transmission control, and body control modules. Its robust design and extensive feature set also make it suitable for industrial control systems, robotics, and safety-critical applications.

Package and Quality:

This microcontroller is provided in an LQFP176 package, which is designed for optimal space-saving on PCBs. STMicroelectronics ensures high-quality standards, and the SPC572L64F2BC6AY is qualified for automotive applications, adhering to AEC-Q100 standards.

With its powerful cores, extensive memory, and advanced peripherals, the SPC572L64F2BC6AY from STMicroelectronics is an excellent choice for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess