EN
  • EN
  • DE

SPC56EL60L3CBFQY

Part No SPC56EL60L3CBFQY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tray
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC56
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263454-SPC56EL60L3CBFQY
Ultra Librarian 3D Model Ultra Librarian SPC56EL60L3CBFQY CAD Model

Description

STMicroelectronics SPC56EL60L3CBFQY Microcontroller

The SPC56EL60L3CBFQY is a high-performance automotive microcontroller from STMicroelectronics, designed to meet the rigorous demands of modern vehicle electronics. This 32-bit MCU is based on the Power Architecture® core and is part of the SPC56EL series, which is renowned for its exceptional processing power, advanced features, and robust reliability in automotive applications such as engine management, transmission control, and advanced driver assistance systems.

Key Features:

  • Powerful CPU: At the heart of the SPC56EL60L3CBFQY is a 32-bit Power Architecture® VLE (Variable Length Encoding) compliant e200z4d dual-core processor, running at speeds up to 120 MHz. This dual-core setup allows for efficient parallel processing and real-time performance.
  • Memory: The microcontroller comes with a generous memory configuration, including 3 MB of Flash memory and 192 KB of RAM, providing ample space for complex software applications and data storage.
  • Advanced Timers: A comprehensive suite of timers supports a wide range of timing and control tasks, including multiple 16-bit and 32-bit timers, as well as PWM (Pulse Width Modulation) units for precise motor control and actuation.
  • Communication Interfaces: The MCU features multiple communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and FlexRay, enabling seamless connectivity within the vehicular network.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate conversion of analog signals to digital, crucial for sensor data processing and real-time decision-making.
  • Enhanced Safety Features: Designed with safety in mind, it includes features like ECC (Error Correction Code) on Flash and RAM, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU) to ensure reliable operation in safety-critical systems.
  • Temperature Range: The device operates over a wide temperature range from -40°C to 125°C, suitable for harsh automotive environments.
  • Package: It is available in a LQFP144 package, providing a compact footprint for space-constrained applications.

Applications:

The SPC56EL60L3CBFQY microcontroller is tailored for a variety of automotive applications, including but not limited to:

  • Engine and transmission control units
  • Electric power steering systems
  • Advanced driver assistance systems (ADAS)
  • Chassis and safety control
  • Body control modules

With its combination of performance, memory capacity, and safety features, the SPC56EL60L3CBFQY from STMicroelectronics stands as a robust and versatile choice for automotive developers looking to create sophisticated and reliable electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess