EN
  • EN
  • DE

SPC564L70L3CBFSY

Part No SPC564L70L3CBFSY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP / e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC564
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263462-SPC564L70L3CBFSY
Ultra Librarian 3D Model Ultra Librarian SPC564L70L3CBFSY CAD Model

Description

STMicroelectronics SPC564L70L3CBFSY Microcontroller

The SPC564L70L3CBFSY is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This high-performance microcontroller is part of the 32-bit Power Architecture family, offering a blend of robust processing power, enhanced memory capabilities, and a suite of integrated features to support complex and safety-critical tasks.

Key Features:

  • Core: Built on the Power Architecture e200z4d dual-core technology, it operates at a frequency of up to 120 MHz, providing the computational horsepower for intensive applications.
  • Memory: The device comes equipped with 1.5 MB of flash memory and 64 KB of RAM, ensuring ample space for program storage and smooth multitasking operations.
  • Advanced Timers: It includes a rich set of timing and control functions with multiple 16-bit and 32-bit timers, offering precision in event management and PWM generation.
  • Connectivity: A variety of communication interfaces are available, including multiple CAN interfaces, LINFlexD modules, DSPI, and Ethernet, facilitating versatile connectivity options for different peripherals and networks.
  • Analog to Digital Converters (ADCs): The presence of high-resolution ADCs allows for accurate analog signal measurement, critical for sensor-based applications.
  • Enhanced Safety Features: With integrated safety features that meet the ISO 26262 standard, the SPC564L70L3CBFSY is suitable for automotive safety applications, ensuring reliable operation in safety-critical systems.
  • Temperature Range: The device operates over an extended temperature range, making it ideal for harsh environments.

Applications:

This microcontroller is designed to meet the rigorous demands of the automotive industry, including powertrain systems, chassis and safety systems, and body electronics. Additionally, its robust feature set makes it suitable for industrial control systems and other applications requiring high reliability and performance.

Package and Quality:

The SPC564L70L3CBFSY is offered in a LQFP144 package, providing a compact footprint for space-constrained applications. STMicroelectronics is committed to high-quality standards, ensuring that this microcontroller meets the stringent requirements of automotive and industrial markets.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess