EN
  • EN
  • DE

SPC564A80L7CFBR

Part No SPC564A80L7CFBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 118
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC564
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263527-SPC564A80L7CFBR
Ultra Librarian 3D Model Ultra Librarian SPC564A80L7CFBR CAD Model

Description

Introducing the SPC564A80L7CFBR Microcontroller

The SPC564A80L7CFBR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. Built on the Power Architecture® core, this MCU is part of the SPC56 32-bit MCU family, renowned for their high performance, reliability, and advanced features.

Core Features

  • High-Performance Processing: At the heart of the SPC564A80L7CFBR is a 32-bit Power Architecture® VLE (Variable Length Encoding) core that provides efficient processing capabilities, running at speeds up to 80 MHz. This ensures swift data handling and real-time performance, crucial for automotive control systems.
  • Memory Capacity: The device comes with a generous memory provision, featuring up to 768 KB of flash memory for program storage and 80 KB of RAM for data operations, facilitating complex software routines and data-intensive tasks.
  • Advanced Timer Systems: Equipped with a rich set of timers, including Motor Control and General Purpose Timers, the MCU is ideal for precise control tasks in applications like engine management and industrial automation.
  • Robust Connectivity: With multiple communication interfaces, including CAN (Controller Area Network), LIN (Local Interconnect Network), and UART (Universal Asynchronous Receiver/Transmitter), this MCU offers versatile connectivity options for various communication protocols.

Enhanced Safety and Reliability

The SPC564A80L7CFBR is engineered with a focus on safety-critical applications. It features a built-in Error Correction Code (ECC) on both Flash and RAM, ensuring data integrity and system reliability. Additionally, the device supports a dual watchdog system, further enhancing its safety features for fail-safe operations.

Low Power Consumption

Designed for efficiency, the MCU offers multiple power-saving modes, allowing for reduced power consumption during idle periods without compromising responsiveness or performance. This is particularly beneficial for battery-operated systems where power efficiency is paramount.

Package and Temperature Range

The SPC564A80L7CFBR is available in a LQFP144 package, providing ample I/O ports for complex peripheral integration. It is also designed to operate over an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Overall, the SPC564A80L7CFBR from STMicroelectronics represents a robust and versatile solution for developers looking to integrate a powerful MCU with extensive features into their automotive or industrial applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess