EN
  • EN
  • DE

SPC564A80L7CFAR

Part No SPC564A80L7CFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor e200z4
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 118
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.14 V to 1.32 V
Data Converters A/D 34x12b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 176-LQFP
Win Source Part Number 030750-SPC564A80L7CFAR
Family Name SPC564A80L7
Introduction Date October 01, 2010
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC564A80L7CFAR CAD Model

Description

The SPC564A80L7CFAR is a cutting-edge microcontroller produced by STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the MPC56xx family, which is renowned for its high performance, reliability, and a suite of advanced features.

Key Features:

  • Core: The device boasts a 32-bit Power Architecture with dual e200z4d cores, each running at a maximum frequency of 120 MHz, providing robust processing capabilities for complex applications.
  • Memory: It is equipped with 4 MB of embedded flash memory and 64 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Timer: The microcontroller includes a Modular FlexRay controller, multiple CAN interfaces, and an advanced timer for sophisticated timing operations.
  • Communication Interfaces: A range of communication options are supported, including LINFlex, DSPI, and I2C, facilitating versatile connectivity options.
  • Analog to Digital Converters (ADCs): It features multiple 12-bit SAR ADCs, providing precise analog signal measurement and conversion capabilities.
  • Package: The SPC564A80L7CFAR comes in a LQFP176 package, offering a compact form factor suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range from -40°C to +125°C, making it ideal for harsh environments.
  • Functional Safety: The MCU is designed to meet the requirements of safety-critical systems, compliant with ISO 26262 standards for automotive safety integrity.

Applications:

The robustness and versatility of the SPC564A80L7CFAR make it an excellent choice for a wide array of applications, including but not limited to engine management, transmission control, chassis and safety systems, and industrial control systems.

Conclusion:

The SPC564A80L7CFAR from STMicroelectronics is a powerful and reliable microcontroller that delivers exceptional performance and a rich set of features to support the complex demands of automotive and industrial applications. Its dual-core architecture, extensive memory, and wide temperature range make it a go-to solution for developers looking to integrate a high-quality MCU into their designs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.6530 $60.6530
3+ $49.7666 $149.2998
4+ $48.2114 $192.8456
5+ $46.6562 $233.2810
6+ $45.1010 $270.6060
8+ $40.4353 $323.4824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess