EN
  • EN
  • DE

SPC564A70CAL176

Part No SPC564A70CAL176
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SPC564A EVAL BRD  /  SPC564A series e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC564A
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1011796-SPC564A70CAL176
Ultra Librarian 3D Model Ultra Librarian SPC564A70CAL176 CAD Model

Description

The SPC564A70CAL176 is a cutting-edge microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This high-performance microcontroller is part of the SPC56 32-bit MCU family, designed specifically for automotive and industrial applications where reliability and efficiency are paramount.

Key Features

  • Core: The device boasts a powerful 32-bit Power Architecture with a frequency of up to 120 MHz, providing robust computational capabilities and fast processing speeds necessary for complex applications.
  • Memory: Equipped with a generous memory capacity, it includes 1.5M bytes of Flash memory and 96K bytes of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: The microcontroller comes with an advanced modular timer interface, including a total of 6 timer units for PWM generation or timing operations, critical for precise control tasks.
  • Communication Interfaces: It offers a range of communication options with multiple CAN interfaces, LINFlex, DSPI, and Ethernet controller, facilitating versatile connectivity options for various communication protocols.
  • Analog-to-Digital Converter (ADC): The presence of a high-resolution, multi-channel ADC allows for accurate conversion of analog signals to digital, supporting real-time data processing and control.
  • Enhanced Safety Features: With a focus on automotive applications, the SPC564A70CAL176 includes advanced safety features compliant with the ISO 26262 standard, ensuring high levels of functional safety.

Applications

The SPC564A70CAL176 is ideal for a variety of applications within the automotive sector, including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust design and feature set also make it suitable for industrial automation, motor control, and other applications requiring high reliability and performance.

Package and Quality

This microcontroller is provided in a 176-lead LQFP package, offering a compact footprint while allowing for efficient thermal management. STMicroelectronics ensures the highest quality and reliability of the SPC564A70CAL176, adhering to stringent industry standards for automotive-grade components.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess