The SPC563M64L5 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a blend of performance, efficiency, and versatility suitable for a wide range of automotive and industrial applications. This MCU is part of the STMicroelectronics' SPC56 32-bit Power Architecture®, which is specifically tailored to meet the rigorous standards of the automotive industry.
Key Features
- Advanced 32-bit Power Architecture®: At the heart of the SPC563M64L5 is a 32-bit Power Architecture® VLE (Variable Length Encoding) compliant CPU core, which provides high computational power while optimizing code density for embedded applications.
- Memory Capacity: This MCU comes equipped with 64KB of RAM and 1.5MB of flash memory, ensuring ample space for complex applications and the ability to handle substantial data processing tasks.
- Enhanced Timer Systems: The SPC563M64L5 features a rich set of timers, including a modular flexible timer system and multiple general-purpose timers, which are essential for precise control and timing operations.
- Multiple Communication Interfaces: With a range of communication interfaces such as CAN, LIN, and SPI, this MCU facilitates easy integration into a variety of systems and ensures robust data exchange capabilities.
- Robust I/O Capabilities: A comprehensive set of input/output ports allows for versatile connectivity and control options, making it suitable for a plethora of automotive and industrial control applications.
- Automotive-grade Reliability: The SPC563M64L5 is designed to meet automotive-grade quality standards, ensuring high reliability and performance even under harsh environmental conditions.
Applications
The SPC563M64L5 is ideal for applications that require a high level of real-time determinism and reliability, such as engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust set of features also makes it well-suited for industrial control systems, factory automation, and other sophisticated control applications.
With its powerful architecture and comprehensive feature set, the SPC563M64L5 MCU from STMicroelectronics represents a premier choice for designers seeking to create advanced, reliable, and cost-effective solutions in the automotive and industrial markets.