EN
  • EN
  • DE

SPC560P50L3CEFBY

Part No SPC560P50L3CEFBY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Part Status Not For New Designs
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 26x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934794-SPC560P50L3CEFBY
Ultra Librarian 3D Model Ultra Librarian SPC560P50L3CEFBY CAD Model

Description

STMicroelectronics SPC560P50L3CEFBY Microcontroller

The SPC560P50L3CEFBY is a cutting-edge 32-bit microcontroller from STMicroelectronics, crafted to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC560P line, which is renowned for its high performance, reliability, and a rich set of features that are designed to streamline development and enhance operational efficiency.

At the heart of the SPC560P50L3CEFBY lies a 32-bit Power Architecture® core, which operates at a frequency of up to 64 MHz. This core is designed to deliver the computational power necessary for complex applications, while maintaining a balance between performance and power consumption. The MCU boasts a large 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.

One of the key features of the SPC560P50L3CEFBY is its advanced Interrupt Handling Unit, which ensures quick and efficient response to external and internal events, a critical aspect for real-time systems. Additionally, it includes a rich set of peripherals such as multiple Timer/PWM channels, ADCs (Analog-to-Digital Converters), and CAN interfaces, which facilitate the management of various input/output operations and communication protocols essential in automotive networks.

The MCU also integrates a modular FlexRay controller, supporting the latest standards for in-vehicle networking, and providing a high-speed reliable communication bus. Enhanced safety features include a Memory Protection Unit (MPU) and a Watchdog Timer, which contribute to the system's robustness and reliability, making it suitable for safety-critical applications.

For development and debugging, the SPC560P50L3CEFBY supports industry-standard JTAG and Nexus interfaces, ensuring compatibility with a wide range of development tools. Moreover, STMicroelectronics provides comprehensive software support through their SPC5-STUDIO Integrated Development Environment (IDE), which includes a compiler, debugger, and a rich set of libraries and drivers to accelerate the development process.

In summary, the SPC560P50L3CEFBY from STMicroelectronics is an exceptional choice for developers looking for a robust, feature-rich microcontroller for automotive and industrial applications. Its powerful core, extensive memory, and versatile peripherals make it a highly capable component for a diverse range of sophisticated electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2935 $58.0545
17+ $6.8050 $115.6850
27+ $6.5922 $177.9894
37+ $6.3795 $236.0415
47+ $6.1669 $289.8443
63+ $5.5290 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 626 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess