EN
  • EN
  • DE

SPC560P40L1BEFBR

Part No SPC560P40L1BEFBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit e200z0h RISC 256KB Flash 3.3V Automotive 64-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel package
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 795290-SPC560P40L1BEFBR
Popularity Medium
Supply and Demand Status Limited
Family Name SPC560P40L1
ECCN 3A991.a.2
Country of Origin Malaysia, Malta
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SPC560P40L1BEFBR CAD Model

Description

STMicroelectronics SPC560P40L1BEFBR Microcontroller

The SPC560P40L1BEFBR is a cutting-edge microcontroller from STMicroelectronics, designed to meet the rigorous demands of automotive applications. This high-performance device is part of the SPC560P line, which is renowned for its exceptional processing power, reliability, and a rich set of features tailored for the automotive industry.

Key Features

  • Core: The microcontroller is built around a 32-bit Power Architecture® CPU, which operates at a frequency of up to 64 MHz, providing a perfect balance between computational performance and power efficiency.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, the SPC560P40L1BEFBR offers ample space for complex application code and data storage, ensuring smooth operation even in demanding tasks.
  • Advanced Timers: It includes a rich suite of timing and control features such as multiple 16-bit timers, a 32-bit real-time timer, and a Periodic Interrupt Timer, making it ideal for time-critical applications.
  • Communication Interfaces: The device supports a variety of communication protocols, including multiple CAN interfaces, LIN, and UART, providing versatile connectivity options for automotive networks.
  • Enhanced Safety: Safety features such as a Memory Protection Unit (MPU), a watchdog timer, and Error Correction Code (ECC) on flash memory are integrated to ensure reliable operation and to support automotive safety integrity levels.
  • Power Management: The microcontroller incorporates power-saving modes and a low-power real-time clock, which contribute to reduced power consumption and enhanced battery life in vehicle applications.
  • Temperature Range: Designed to withstand extreme automotive environments, it operates over a wide temperature range from -40°C to 125°C.

Applications

The SPC560P40L1BEFBR microcontroller is ideally suited for a range of automotive applications, including body control modules, gateways, and sensor interfaces. Its robust design and comprehensive feature set also make it a great choice for industrial control systems and other applications requiring high reliability and performance.

With its advanced architecture and specialized peripherals, the SPC560P40L1BEFBR from STMicroelectronics represents a powerful solution for designers looking to create sophisticated automotive systems that require robust performance, connectivity, and safety features.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess