EN
  • EN
  • DE

SPC560B50L5C6E0X

Part No SPC560B50L5C6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor e200z0h
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 36x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 142297-SPC560B50L5C6E0X
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC560B50L5C6E0X CAD Model

Description

STMicroelectronics SPC560B50L5C6E0X Microcontroller

The SPC560B50L5C6E0X is a cutting-edge microcontroller product from STMicroelectronics, tailored for automotive applications that demand a high level of performance, reliability, and efficiency. This microcontroller is part of the SPC56 32-bit MCU family, which is designed to meet the stringent requirements of the automotive industry, including powertrain systems, chassis, and safety applications.

Key Features:

  • Core: The heart of the SPC560B50L5C6E0X is a powerful 32-bit Power Architecture® core that operates at a frequency of up to 64 MHz, providing the computational power necessary for complex automotive applications.
  • Memory: It comes equipped with a substantial memory capacity, including 512 KB of flash memory for robust program storage and 64 KB of RAM for efficient data processing.
  • Advanced Timer: The inclusion of a Modular Clocked Timer System (MCTM) allows for precise event timing and control, which is essential for engine management and other time-critical functions.
  • Communication Interfaces: A range of communication interfaces is available, such as multiple CAN interfaces, LIN, and a serial peripheral interface (SPI), ensuring seamless integration with other components and systems within the vehicle.
  • Analog-to-Digital Converters (ADCs): Multiple high-resolution ADCs are integrated into the microcontroller, providing accurate analog signal conversion for sensor data acquisition.
  • Enhanced Safety Features: Safety features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash memory, and a Cyclic Redundancy Check (CRC) module to ensure data integrity and system reliability.
  • Temperature Range: The device is designed to operate within the extended industrial temperature range, making it suitable for harsh automotive environments.
  • Package: It is available in a compact 144-pin LQFP package, allowing for space-efficient designs in automotive control units.

Applications:

The SPC560B50L5C6E0X microcontroller is ideal for a variety of automotive applications, including engine control units (ECUs), transmission control, body control modules, anti-lock braking systems (ABS), airbag systems, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set ensure that it can handle the demanding requirements of modern vehicles, contributing to safer and more efficient operation.

With its blend of performance, memory, and advanced peripherals, the SPC560B50L5C6E0X from STMicroelectronics represents a reliable and versatile choice for automotive electronics designers seeking to innovate and enhance the driving experience.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5176 $50.0704
10+ $10.2708 $102.7080
16+ $9.9499 $159.1984
21+ $9.6289 $202.2069
27+ $9.3080 $251.3160
36+ $8.3451 $300.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess