EN
  • EN
  • DE

SPC560B50L5B4E0X

Part No SPC560B50L5B4E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 32-bit e200z0h RISC 512KB Flash 3.3V/5V Automotive 144-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel package
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 36x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 795288-SPC560B50L5B4E0X
Popularity Medium
Supply and Demand Status Limited
Family Name SPC560B50L5
Introduction Date October 05, 2011
ECCN 3A991.a.2
Country of Origin Malta
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SPC560B50L5B4E0X CAD Model

Description

STMicroelectronics SPC560B50L5B4E0X Microcontroller

The SPC560B50L5B4E0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This 32-bit MCU is a member of the SPC56 0-line Power Architecture, which delivers high performance and enhanced efficiency for a wide range of embedded systems.

Key Features:

  • Core: The SPC560B50L5B4E0X is built around the Power Architecture e200z0h CPU core, operating at up to 64 MHz, which provides an optimal balance between processing power and power consumption.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this MCU offers ample space for complex application code and data storage, ensuring smooth and reliable operation.
  • Advanced Timer Units: Multiple advanced and general-purpose timer units are available, including Motor Control timers and PWM units, which are crucial for real-time control applications.
  • Connectivity: The device includes a range of communication interfaces such as CAN, LIN, and SPI, enabling easy integration into automotive networks and industrial systems.
  • Robust I/O: The MCU comes with numerous I/O ports for interfacing with sensors, actuators, and other peripherals, providing versatility in system design and expansion.
  • Safety Features: The SPC560B50L5B4E0X incorporates safety features like a Memory Protection Unit (MPU), and a watchdog timer to ensure system integrity and reliability, which is critical in automotive safety-critical systems.
  • Low Power Modes: Designed for applications that require energy efficiency, the MCU supports multiple low power modes to reduce power consumption when full performance is not required.

Applications:

The robust feature set of the SPC560B50L5B4E0X makes it particularly well-suited for applications such as engine management systems, transmission control, chassis and safety systems, and industrial control systems.

Package and Quality:

This MCU is offered in an LQFP144 package, providing a compact footprint for space-constrained applications. It is designed to meet the automotive AEC-Q100 standard, ensuring high reliability under harsh conditions.

With its advanced features and compliance with stringent quality standards, the SPC560B50L5B4E0X from STMicroelectronics represents a reliable and efficient solution for complex automotive and industrial control tasks.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6080 $60.8640
19+ $6.2428 $118.6132
29+ $6.0476 $175.3804
40+ $5.8524 $234.0960
52+ $5.6572 $294.1744
69+ $5.0716 $349.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess