EN
  • EN
  • DE

SPC560B50L3C6E0X

Part No SPC560B50L3C6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -497-11608-6, 497-11608-1, -497-11608-2, -497-11608-1, 497-11608-6, 497-11608-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934784-SPC560B50L3C6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B50L3C6E0X CAD Model

Description

STMicroelectronics SPC560B50L3C6E0X Microcontroller

The SPC560B50L3C6E0X is a cutting-edge microcontroller from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC560Bx family and is built on a 32-bit Power Architecture® with a high level of integration, offering an excellent balance of performance and cost-effectiveness.

At the heart of this microcontroller is a 32-bit PowerPC core, running at a maximum frequency of 64 MHz, which delivers the computational power necessary for complex tasks. The device boasts a large 512KB flash memory, providing ample space for application code and data storage. Additionally, it features a 64KB RAM, ensuring smooth operation and data handling.

The SPC560B50L3C6E0X is equipped with a rich set of peripherals that enhance its functionality. These include multiple communication interfaces such as CAN, LIN, and UART, which allow for versatile connectivity options in embedded systems. The MCU also comes with advanced timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which are essential for precise control and measurement applications.

Safety and reliability are paramount in the target markets of the SPC560B50L3C6E0X, and it does not disappoint. It features a Memory Protection Unit (MPU) and a safety management unit (SMU), which together ensure system integrity and support the development of safety-critical applications that must comply with stringent industry standards such as ISO 26262 for automotive safety.

The MCU is designed with power efficiency in mind, offering multiple power-saving modes to reduce energy consumption during idle or low-activity periods. This makes it an excellent choice for battery-operated devices or applications where power efficiency is crucial.

For developers, STMicroelectronics provides comprehensive development tools and software support, including the SPC5-STUDIO Integrated Development Environment (IDE), which facilitates the programming and debugging of the SPC560B50L3C6E0X. With this support, engineers can accelerate the development cycle and bring robust, feature-rich products to market faster.

In summary, the SPC560B50L3C6E0X from STMicroelectronics is a robust and versatile microcontroller that is ideal for automotive and industrial applications requiring high performance, reliability, and a rich set of features.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0215 $56.0860
9+ $11.5048 $103.5432
14+ $11.1453 $156.0342
19+ $10.7858 $204.9302
24+ $10.4263 $250.2312
33+ $9.3477 $308.4741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess