EN
  • EN
  • DE

SPC560B40L3B3E0X

Part No SPC560B40L3B3E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263355-SPC560B40L3B3E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B40L3B3E0X CAD Model

Description

STMicroelectronics SPC560B40L3B3E0X Microcontroller

The SPC560B40L3B3E0X is a cutting-edge microcontroller from STMicroelectronics, designed to meet the demanding requirements of automotive applications. It is part of the SPC56 32-bit Power Architecture family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features:

  • Core: The device is built around a 32-bit Power Architecture e200z0h CPU core, operating at a frequency of up to 64 MHz, which provides the computational power necessary for complex automotive control tasks.
  • Memory: It comes with 256 KB of embedded Flash memory and 20 KB of RAM, ensuring ample space for application code and data storage.
  • Timers and Counters: Multiple timing systems including a Real-Time Clock, Periodic Interrupt Timer, and Modular Timer, which are essential for scheduling tasks and measuring time intervals within automotive applications.
  • Communication Interfaces: The microcontroller features a range of communication peripherals such as CAN (Controller Area Network), LINFlex (Local Interconnect Network), and SPI (Serial Peripheral Interface), which allow for robust connectivity with other components in a vehicle's electronic system.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the microcontroller to process analog signals from sensors, which is crucial for real-time monitoring and control.
  • Temperature Range: This device is operational over a wide temperature range from -40°C to 125°C, making it suitable for harsh automotive environments.
  • Package: The microcontroller comes in a LQFP64 package, which is compact and ideal for space-constrained applications.

Applications:

The SPC560B40L3B3E0X is designed to address the sophisticated demands of automotive systems. It is well-suited for applications such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and rich set of features also make it an excellent choice for industrial and high-end embedded control systems.

In summary, the SPC560B40L3B3E0X from STMicroelectronics is a versatile and powerful microcontroller that offers a balance of performance, memory, and integrated peripherals tailored for the automotive industry, ensuring reliable operation in the most challenging conditions.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess