EN
  • EN
  • DE

LA1773M-A-TLM-E

Part No LA1773M-A-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description TUNER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 922669-LA1773M-A-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA1773M-A-TLM-E CAD Model

Description

ON Semiconductor LA1773M-A-TLM-E Product Overview

The LA1773M-A-TLM-E is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of advanced electronic applications. This versatile IC is an ideal solution for designers looking to enhance the efficiency and functionality of their systems, particularly in the automotive and industrial sectors where reliability and durability are paramount.

Key Features

  • High Integration: The LA1773M-A-TLM-E incorporates multiple functions into a single chip, reducing the need for additional components and thus saving space on the PCB.
  • Durability: Engineered for longevity, this IC withstands harsh operating conditions, making it suitable for automotive applications that require extended service life and reliability.
  • Power Efficiency: With its focus on power conservation, the LA1773M-A-TLM-E helps to minimize power consumption, contributing to the energy efficiency of the end product.
  • Robust Performance: The IC offers stable operation over a wide temperature range, ensuring consistent performance even in extreme environments.

Applications

The LA1773M-A-TLM-E is designed for a broad range of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power management modules
  • Embedded systems

Quality and Support

ON Semiconductor is known for its commitment to quality, and the LA1773M-A-TLM-E is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of the industry. Additionally, ON Semiconductor provides comprehensive technical support for the LA1773M-A-TLM-E, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs effectively.

In conclusion, the LA1773M-A-TLM-E from ON Semiconductor is a robust, efficient, and highly integrated circuit that offers an excellent solution for designers looking to improve their system's performance and reliability. Its versatility and durability make it an ideal choice for a wide array of applications, particularly in sectors where quality cannot be compromised.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8126 $77.6252
4+ $31.8468 $127.3872
6+ $30.8512 $185.1072
8+ $29.8568 $238.8544
11+ $28.8611 $317.4721
14+ $25.8755 $362.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess