EN
  • EN
  • DE

SPBTLE-RF0TR

Part No SPBTLE-RF0TR
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Not For New Designs
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Power - Output 4dBm
Sensitivity -88dBm
Serial Interfaces SPI
Antenna Type Integrated, Chip
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 14.5mA
Current - Transmitting 20.5mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPBTLE
Other Names SPBTLE-RF0TR,497-17778-6,497-17778-2,497-17778-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235660-SPBTLE-RF0TR
Ultra Librarian 3D Model Ultra Librarian SPBTLE-RF0TR CAD Model

Description

STMicroelectronics SPBTLE-RF0TR Module Overview

The SPBTLE-RF0TR is a cutting-edge Bluetooth Smart wireless module product from STMicroelectronics, designed to provide a seamless and efficient solution for integrating Bluetooth Low Energy (BLE) connectivity into various applications. This module is particularly well-suited for Internet of Things (IoT) devices, wearable technology, smart home applications, and industrial automation.

Key Features

  • Bluetooth 4.2 Certified: The SPBTLE-RF0TR is fully certified to the Bluetooth 4.2 standard, ensuring compatibility with a wide range of devices and guaranteeing a high level of security and connectivity performance.
  • Low Power Consumption: Designed for power-sensitive applications, the module provides excellent energy efficiency, which is critical for battery-operated devices.
  • Integrated Balun: The inclusion of an integrated balun simplifies the design and reduces the external component count, leading to a more compact and cost-effective implementation.
  • Small Form Factor: The compact size of the module (11.5 x 13.5 x 2.0 mm) makes it ideal for space-constrained applications.
  • Easy Integration: The SPBTLE-RF0TR comes with a comprehensive set of interfaces, including SPI, I2C, UART, and GPIO, allowing for easy integration with a variety of microcontrollers and peripherals.

Applications

The versatility of the SPBTLE-RF0TR makes it suitable for a wide range of applications. Some of the most common applications include:

  • Smart wearables and fitness devices
  • Healthcare and medical equipment
  • Smart home automation and security systems
  • Industrial monitoring and control
  • Proximity sensing and asset tracking

Development Support

STMicroelectronics provides extensive development support for the SPBTLE-RF0TR module, including software libraries, development kits, and reference designs. This support helps to accelerate the product development cycle, from prototyping to production, ensuring a smooth and efficient path to market for devices incorporating the SPBTLE-RF0TR.

You May Also Be Interested in

Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $10.1866
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess