EN
  • EN
  • DE

ST3237ECPR

Part No ST3237ECPR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description 5KV ESD-PROTECTED, 1mA, 3 TO 5.5V, 250KBPS, RS-232 TRANSCEIVER WITH STAND-BY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 193837-ST3237ECPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST3237ECPR CAD Model

Description

The ST3237ECPR is a robust, low-power transceiver for RS-232 communication from STMicroelectronics, designed to provide bidirectional serial communication in compliance with the EIA/TIA-232-F and V.28/V.24 specifications. This component is ideal for applications that require a reliable interface for data transmission over long distances with minimal signal degradation.

Key Features

  • Interface Compliance: Fully compatible with EIA/TIA-232-F and V.28/V.24 communication standards, ensuring broad compatibility with serial devices.
  • Low Power Consumption: Operates with a supply voltage range from 3.0V to 5.5V, making it suitable for battery-powered and portable applications due to its low power requirements.
  • Data Rate: Capable of supporting data rates up to 250 kbps, providing efficient and fast data transfer for a wide range of applications.
  • Electrostatic Discharge (ESD) Protection: Features an integrated ESD protection circuitry that can withstand up to ±15 kV human body model, ensuring resilience against static discharges and enhancing product reliability.
  • Transceiver Channels: Includes three drivers and five receivers, allowing multiple data streams to be managed simultaneously.
  • Low Power Shutdown Mode: Equipped with a shutdown mode that reduces power consumption when the device is inactive, further extending battery life in portable devices.

Applications

The ST3237ECPR is versatile and can be used in a variety of applications including:

  • Portable Computing Devices
  • Point-of-Sale Systems
  • Peripheral Interface Devices
  • Data Communication Equipment
  • Industrial Control

Package and Quality

The device is offered in a compact SSOP-28 package, which is ideal for space-constrained applications. It is manufactured by STMicroelectronics, a leader in the semiconductor industry, ensuring high-quality standards and reliability for your critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess