Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 165738-75176C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 75176C CAD Model

Description

The STMicroelectronics 75176C represents a robust and reliable solution in the field of differential bus transceivers, specifically designed to operate with the industry-standard RS-485 and RS-422 data communication protocols. This transceiver is engineered to provide bidirectional data communication on balanced transmission lines, making it an ideal choice for long-distance and noise-prone applications.

Key Features

  • Compatibility: Fully compatible with RS-485 and RS-422 standards.
  • Differential Transmission: Offers differential data transmission, enhancing noise immunity and allowing for long cable runs.
  • High-Speed Operation: Capable of operating at data rates up to 10 Mbps, suitable for high-speed data communication requirements.
  • Tri-State Outputs: Features tri-state differential line driver outputs and receiver inputs, which allow for the connection of multiple transceivers on a single communication line.
  • Thermal Protection: Integrated thermal shutdown protection helps to prevent damage from over-temperature conditions.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known output state when the inputs are open or shorted.
  • Low Power Consumption: Designed for efficient operation, it consumes minimal power, making it suitable for energy-sensitive applications.

Applications

The 75176C is versatile and can be employed in a variety of applications where reliable data transmission is critical. It is commonly used in industrial control systems, factory automation, building automation, and networked communication systems. Its robustness also makes it suitable for use in harsh environments where electrical noise and long distances can otherwise compromise signal integrity.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the 75176C is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial applications. With the 75176C, users can expect a high-quality transceiver that delivers consistent performance and long-term durability.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 20TSSOP
Lowest to $5.9091
ECAD model for ICL3223EIVZ-T7A
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
Cypress Semiconductor Corp
USB
Lowest to $0.3546
ECAD model for CP7709DT
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for TRS202EIDW

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention