Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 193821-ST232CR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST232CR CAD Model

Description

The ST232CR is a staple in the electronics industry, brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is a 3V to 5.5V powered EIA/TIA-232 and V.28/V.24 communication interface with low power requirements and high data-rate capabilities.

Key Features

  • Interface: EIA/TIA-232
  • Voltage Range: 3V to 5.5V
  • Data Rate: Supports up to 230 kbps
  • Electrostatic Discharge (ESD) Protection: 15 kV HBM
  • Low Power Shutdown Mode: Yes
  • Number of Drivers/Receivers: 2/2

The ST232CR is designed for applications that require robust and reliable serial communication. It operates over a wide voltage range, making it suitable for diverse environments and applications. The device supports a data rate of up to 230 kbps, allowing for efficient data transmission.

One of the key advantages of the ST232CR is its built-in electrostatic discharge (ESD) protection. With the capability to withstand 15 kV human body model (HBM) ESD strikes, it ensures the integrity and longevity of your application under harsh conditions.

Furthermore, the ST232CR features a low-power shutdown mode that significantly reduces power consumption when the interface is not in use, making it ideal for power-sensitive designs. It includes two drivers and two receivers, providing the necessary flexibility for full-duplex communication.

Applications

  • Point of Sale (POS) terminals
  • Computerized gaming machines
  • Industrial control systems
  • Data communication equipment
  • Battery-powered devices
  • Peripheral interfaces

STMicroelectronics' ST232CR is a reliable and versatile interface IC that addresses the needs of a wide array of applications, from POS terminals to industrial control systems. Its robustness, combined with high-speed data capabilities and ESD protection, makes it a preferred choice for developers looking for a high-performance communication interface solution.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for TRS202EIDW
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention