EN
  • EN
  • DE

SP1072F3S

Part No SP1072F3S
Manufacturer Exar Corporation
Catalog TVS - Thyristors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 065772-SP1072F3S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP1072F3S CAD Model

Description

The SP1072F3S is a transient voltage suppressor (TVS) diode array manufactured by Exar Corporation. It is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device offers robust protection in a small package, making it suitable for various applications where space is a constraint.

Applications:

  • Protection of I/O ports in portable devices
  • Protection of data lines in communication equipment
  • Protection of microcontrollers and microprocessors
  • Protection of USB ports
  • Protection of Ethernet ports

Features:

  • Low clamping voltage
  • Low leakage current
  • Fast response time
  • Provides ESD protection according to IEC 61000-4-2, ±30kV contact, ±30kV air
  • EFT protection according to IEC 61000-4-4, 40A (5/50ns)
  • Surge protection according to IEC 61000-4-5, 5A (8/20μs)
  • Small footprint package

Benefits:

  • Enhanced system reliability due to robust protection against transient voltage events
  • Reduced downtime and repair costs associated with ESD or surge damage
  • Improved product lifespan by safeguarding sensitive components
  • Simplified design due to integrated protection functionality
  • Compliance with industry standards for ESD, EFT, and surge immunity

The SP1072F3S is typically used in applications where the protection of sensitive circuitry is critical. Its low clamping voltage ensures that the voltage seen by the protected device remains within safe limits during transient events. The fast response time of the device allows it to quickly clamp transient voltages before they can cause damage. The small footprint package makes it easy to integrate into space-constrained applications.

Technical Specifications:

  • Number of Channels: 2
  • Reverse Stand-Off Voltage: 5V
  • Clamping Voltage: Typically 7V - 9V depending on surge current.
  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess