Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Minimum Breakdown Voltage 6.7V
Max Clamping Voltage 13.7V
Peak Pulse Current(Ippm) 170A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 042670-SMAJ6.0CA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ6.0CA-TR CAD Model

Description

STMicroelectronics SMAJ6.0CA-TR Transient Voltage Suppressor

The SMAJ6.0CA-TR from STMicroelectronics is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronics from voltage spikes and surges. This component is a vital safeguard for a variety of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure. The SMAJ6.0CA-TR is specifically engineered to handle transient overvoltage events and is housed in a compact SMA package, making it suitable for space-constrained applications.

Key Features:

  • Stand-Off Voltage: The device features a stand-off voltage of 6.0V, which allows it to remain non-conductive under normal operating conditions while providing immediate protection when a voltage spike occurs.
  • Peak Pulse Power: With a peak pulse power rating of 400W (10/1000μs surge), the SMAJ6.0CA-TR can absorb significant energy from transient events, ensuring the protection of downstream components.
  • Bi-Directional Clamping: As a bidirectional TVS diode, it can clamp both positive and negative transient voltages, making it versatile for AC applications or where the polarity of the transient is unpredictable.
  • Low Leakage Current: It has a low leakage current, minimizing power loss when the device is in standby mode and enhancing the overall efficiency of the system it protects.
  • Fast Response Time: The device responds to overvoltage events in picoseconds, providing immediate protection against electrical transients.
  • High Temperature Stability: It operates reliably over a wide temperature range, ensuring consistent performance across various environmental conditions.
  • Compliance: The SMAJ6.0CA-TR complies with the IEC 61000-4-2 standard for Electrostatic Discharge (ESD) immunity, making it suitable for applications requiring stringent ESD protection.

Applications:

The SMAJ6.0CA-TR is ideal for use in a range of applications where transient voltage protection is critical. These include USB interfaces, power supply lines, computer systems, and other sensitive electronic circuits. Its ability to quickly clamp transient voltages helps to prevent damage to microcontrollers, ICs, and other critical components from electrical overstress (EOS).

Overall, the SMAJ6.0CA-TR from STMicroelectronics is a highly reliable and efficient solution for protecting sensitive electronics from the damaging effects of voltage transients. Its small footprint and powerful surge protection capabilities make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C33L01
Comchip Technology
TVS DIODE 12VWM 25V 0402C/SOD923 / 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0363
ECAD model for CPDQC12V-HF
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323 / 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.5925
ECAD model for AQ24-01FTG
Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF
Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 15V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0776
ECAD model for AZ4615-01L
Littelfuse Inc.
TVS DIODE 64VWM 103VC DO214AB / 103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMCJ64A-T7
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 20V 32.4V P600
Lowest to $2.1481
ECAD model for 5KP20CA
Yageo
TVS DIODE 24VWM 52VC SOT23 / 52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0910
ECAD model for SDT23C24L02-AT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1535 $50.6550
795+ $0.1260 $100.1700
1,230+ $0.1221 $150.1830
1,695+ $0.1181 $200.1795
2,190+ $0.1142 $250.0980
2,930+ $0.1024 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,451 pieces
MOQ: 330 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention