EN
  • EN
  • DE

SM6T27AY

Part No SM6T27AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 23.1VWM 48.3VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM6TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB (DO-214AA)
Family Name SM6T27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10797-2, 497-10797-6, -497-10797-6, 497-10797-1, -497-10797-2, -497-10797-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895503-SM6T27AY
Ultra Librarian 3D Model Ultra Librarian SM6T27AY CAD Model

Description

The SM6T27AY is a robust Transil™ diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. This high-quality transient voltage suppressor (TVS) is a practical solution for a wide range of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • Standoff Voltage: The device has a standoff voltage of 27V, making it suitable for protecting circuits operating at this voltage level against surges and spikes.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs surge), the SM6T27AY can effectively clamp and withstand significant power surges, ensuring the protection of the downstream components.
  • Low Clamping Voltage: The low clamping voltage of this device ensures that the transient voltage is kept to a minimum, reducing the risk of damage to the protected component during a transient event.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection upon detection of a voltage spike.
  • Package: The SM6T27AY comes in a DO-214AA package, which is known for its compact size and reliability, making it easy to integrate into a variety of circuit designs.

Applications

The SM6T27AY is ideal for protecting voltage-sensitive components that may be exposed to electronic discharge or other destructive voltage transients. Common applications include:

  • Automotive control units
  • Power supply protection
  • Industrial systems
  • Consumer electronics such as TVs, PCs, and multimedia devices
  • Telecommunication systems

Reliability and Safety

STMicroelectronics is known for its commitment to quality and reliability. The SM6T27AY is no exception, with its compliance to IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring a high level of protection for sensitive circuits. The device's robust construction also helps to enhance its longevity and durability under stressful conditions.

Whether you're designing consumer electronics or industrial machinery, the SM6T27AY from STMicroelectronics is an excellent choice for safeguarding your electronic circuits from the unpredictable nature of transient voltages.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4102 $51.2750
300+ $0.3366 $100.9800
460+ $0.3261 $150.0060
635+ $0.3156 $200.4060
820+ $0.3051 $250.1820
1,100+ $0.2735 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess