The SM6T20A is a robust Transil™ transient voltage suppressor (TVS) diode designed by STMicroelectronics to provide high surge protection in a compact DO-214AA (SMB) package. This device is specifically engineered to safeguard sensitive electronic equipment against voltage transients induced by system-level events such as load dump and jump start in automotive environments, as well as from other transient threats like lightning, inductive load switching, and electrostatic discharge (ESD).
Key Features
- Peak Pulse Power: The SM6T20A can withstand 600W (10/1000 µs) peak pulse power, providing reliable protection for sensitive circuits against high energy transients.
- Stand-off Voltage: This device has a stand-off voltage of 20V, which allows it to be used in a variety of applications with different voltage requirements.
- Low Clamping Voltage: It features a low clamping voltage relative to its stand-off voltage, ensuring minimal voltage overshoot during transient events to protect downstream components.
- Fast Response Time: The SM6T20A reacts in picoseconds to transient overvoltage events, ensuring immediate protection for your circuitry.
- Operating Temperature Range: It operates effectively across a wide temperature range from -40°C to +150°C, making it suitable for harsh environmental conditions.
- Compliance: This TVS diode meets the IEC 61000-4-2 and IEC 61000-4-5 standards, confirming its capability to handle ESD and surge transients.
Applications
The SM6T20A is ideal for protecting voltage-sensitive components in a variety of applications, including:
- Automotive systems
- Industrial power supplies
- Consumer electronics
- Telecommunication devices
- Computer interfaces
With its combination of high surge capability, fast response time, and robust construction, the SM6T20A from STMicroelectronics is a reliable choice for designers looking to enhance the durability and longevity of their electronic systems against transient voltage events.