EN
  • EN
  • DE

SM6T15AH

Part No SM6T15AH
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838081-SM6T15AH
Ultra Librarian 3D Model Ultra Librarian SM6T15AH CAD Model

Description

STMicroelectronics SM6T15AH Transil™ Transient Voltage Suppressor

The SM6T15AH is a high-quality Transil™ transient voltage suppressor (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is a part of the SM6T series, which is well-known for its robust performance and reliability in harsh environments.

With its bidirectional clamping feature, the SM6T15AH can protect circuits on both the positive and negative voltage swings, making it a versatile choice for a wide range of applications. The device is capable of dissipating 600W of peak pulse power for a 10/1000μs waveform, which ensures that your electronics are shielded from high energy transients.

The SM6T15AH has a stand-off voltage of 15V, which means it remains non-conductive until the threshold is exceeded, thus preventing unnecessary power consumption. Once the voltage exceeds this level, the TVS diode quickly switches to a low-impedance state, shunting excess energy away from the sensitive components it is designed to protect.

Manufactured with STMicroelectronics' high-reliability technology, the SM6T15AH is constructed in a DO-214AA (SMB) package. This compact form factor allows for easy integration into a variety of circuit designs without taking up significant board space. The device meets the IEC 61000-4-2 standard for electrostatic discharge immunity, ensuring that it can handle ESD events without degradation.

Applications for the SM6T15AH are diverse, ranging from protecting power buses and I/O interfaces in telecommunications systems to securing sensitive microcontrollers and power management systems in automotive and industrial applications. Its ability to handle high transient power makes it an excellent choice for safeguarding equipment against sudden surges that can occur during load dump or jump start conditions.

In summary, the SM6T15AH from STMicroelectronics is a robust and reliable solution for protecting electronic devices from voltage transients. Its quick response time, high power dissipation, and compliance with industry standards make it an essential component for any design where transient voltage protection is critical.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess