Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series 1.5KE, TRANSIL
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 256V
Minimum Breakdown Voltage 285V
Maximum Clamping Voltage 529V
Current - Peak Pulse (10/1000μs) 19A (8/20μs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General
Capacitance @ Frequency 500pF @ 1MHz
Mounting Style Through Hole
Package DO-201AA, DO-27, Axial
Manufacturer Package DO-201
Win Source Part Number 760039-1.5KE300ARL
Popularity Medium
Supply and Demand Status Limited
Family Name 1.5KE300A
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1.5KE300ARL CAD Model

Description

STMicroelectronics Product Overview: 1.5KE300ARL Transient Voltage Suppressor

The 1.5KE300ARL is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics to shield sensitive electronic equipment from voltage spikes and surges. This component is part of STMicroelectronics' 1.5KE series, renowned for its high reliability and performance in protecting circuits from transient overvoltage events.

Key Features

  • Transient Protection: The 1.5KE300ARL is capable of clamping and dissipating high-energy transients, ensuring the protection of sensitive microelectronic devices from voltage spikes.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which helps to manage high power surges and maintain the integrity of the protected circuit.
  • Breakdown Voltage: The device has a stand-off voltage of 300V, making it suitable for a wide range of applications where this voltage level is critical for operation.
  • Uni-directional Function: As a uni-directional TVS, the 1.5KE300ARL is designed to provide protection in one polarity, making it ideal for DC power supply applications.
  • High Surge Capability: With its excellent surge capabilities, this TVS diode can handle high transient currents without degradation, ensuring long-term reliability and performance.
  • Low Leakage Current: The low leakage current of the device minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.

Applications

The 1.5KE300ARL is versatile and can be used across various applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 1.5KE300ARL is manufactured with stringent quality control processes, ensuring that each device meets the high standards expected for industrial and consumer applications. The robust design of the 1.5KE300ARL ensures that it is a reliable component for protecting sensitive circuits in even the most challenging environments.

For designers and engineers looking for a reliable solution to protect their electronic systems from voltage transients, the 1.5KE300ARL from STMicroelectronics is an excellent choice that combines performance, durability, and reliability.

You May Also Be Interested in

Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Vishay
TVS DIODE 33.3VWM 53.9VC DO204AL / 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Lowest to $1.1565
ECAD model for BZW04-33B-E3/54
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention