EN
  • EN
  • DE

ESDAXLC5-1U2

Part No ESDAXLC5-1U2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODES 8VC 2.2A ST0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.6V
Minimum Breakdown Voltage 6.6V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 2.2A
Power Dissipation - Pd 20W
Applications General Purpose
Capacitance @ Frequency 0.7pF @ 3MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ST0201
Win Source Part Number 1037157-ESDAXLC5-1U2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDAXLC5-1U2 CAD Model

Description

Introducing the ESDAXLC5-1U2 Transil™ ESD Protection Diode

The ESDAXLC5-1U2 is a cutting-edge Transil™ ESD protection diode designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This device is specifically engineered to protect sensitive electronic equipment against electrostatic discharge (ESD) that can cause irreversible damage to integrated circuits.

Robust ESD Protection

With its bidirectional single-line design, the ESDAXLC5-1U2 is capable of safeguarding high-speed data lines and I/O ports. It offers an impressive ESD protection level of up to 30 kV (air discharge) and 30 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring that your electronics are secure from common ESD events.

Ultra-Low Capacitance

One of the standout features of the ESDAXLC5-1U2 is its ultra-low capacitance, typically just 5 pF. This is particularly beneficial for preserving signal integrity in high-speed data applications, making it an ideal choice for USB 2.0, HDMI, and other communication interfaces that require minimal signal distortion.

Compact and Versatile

The device comes in a small SOD-882 package, also known as a CSP (Chip Scale Package), which allows for space-saving PCB designs. This makes the ESDAXLC5-1U2 a versatile component, suitable for a wide range of applications, including mobile phones, digital cameras, and other portable devices where board space is at a premium.

High Reliability

STMicroelectronics has designed the ESDAXLC5-1U2 with reliability in mind. It can withstand multiple ESD strikes without performance degradation, providing a robust and durable line of defense against transient voltage spikes. Additionally, the device is characterized by a low leakage current, which helps to prolong battery life in portable applications.

Easy Integration

Integrating the ESDAXLC5-1U2 into your design is straightforward, thanks to its compatibility with standard SMT processes. This ease of integration, combined with the device's performance characteristics, makes it a go-to solution for engineers looking to enhance the ESD resilience of their electronic products.

Overall, the ESDAXLC5-1U2 from STMicroelectronics represents a highly effective, compact, and reliable solution for ESD protection in a variety of electronic applications.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0836 $50.1600
1,460+ $0.0686 $100.1560
2,260+ $0.0665 $150.2900
3,115+ $0.0643 $200.2945
4,020+ $0.0622 $250.0440
5,380+ $0.0558 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess