EN
  • EN
  • DE

SM6T16V5CAY

Part No SM6T16V5CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM6TY, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14.1V
Voltage - Breakdown (Min) 15.7V
Voltage - Clamping (Max) @ Ipp 29V
Current - Peak Pulse (10/1000µs) 136A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Base Product Number SM6T16V5
Other Names -497-15257-2,-497-15257-1,497-15257-2,497-15257-1,497-15257-6,-497-15257-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298558-SM6T16V5CAY
Ultra Librarian 3D Model Ultra Librarian SM6T16V5CAY CAD Model

Description

The SM6T16V5CAY is a high-quality Transil™ transient voltage suppression (TVS) diode designed by STMicroelectronics. It is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and stability in a variety of applications. This TVS diode is particularly suitable for use in consumer electronics, automotive systems, and industrial equipment, where transient overvoltage protection is critical.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 16.5V, which makes it suitable for protecting circuits with nominal working voltages up to 16V.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs), the SM6T16V5CAY can effectively clamp and withstand high-energy transients.
  • Low Clamping Voltage: The low clamping voltage ensures that the protected components will not be exposed to damaging overvoltage levels during transient conditions.
  • Fast Response Time: The device responds to overvoltage events in less than a picosecond, offering immediate protection against voltage spikes.
  • Bi-directional Protection: It provides bi-directional protection, which means it can suppress transients approaching in either direction along the protected line.
  • Package: The SM6T16V5CAY comes in a DO-214AA (SMB) package, which is compact and suitable for automated assembly processes.

Applications

  • Protection of I/O interfaces
  • Voltage regulation for sensitive electronics
  • Surge protection in consumer electronics
  • Automotive electronics protection
  • Industrial systems transient overvoltage safeguarding

Product Advantages

This TVS diode is designed to meet the stringent requirements of various industries. Its ability to handle significant power surges and its fast response time make it a reliable choice for protecting critical components. The bi-directional protection simplifies circuit design by eliminating the need for specifying the directionality of transients. Overall, the SM6T16V5CAY from STMicroelectronics represents a robust solution for transient voltage suppression in a wide range of applications.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8070 $52.4550
155+ $0.6622 $102.6410
235+ $0.6415 $150.7525
325+ $0.6208 $201.7600
420+ $0.6001 $252.0420
560+ $0.5380 $301.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess