EN
  • EN
  • DE

SM15T7V5CAY

Part No SM15T7V5CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 6.4VWM 14.5VC SMC  /  14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM15TY, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.4V
Voltage - Breakdown (Min) 7.13V
Voltage - Clamping (Max) @ Ipp 14.5V
Current - Peak Pulse (10/1000µs) 690A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SM15T7V5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names -497-11785-2,-497-11785-1,-497-11785-6,497-11785-6,497-11785-2,497-11785-1
Standard Package 2,500
Win Source Part Number 1145547-SM15T7V5CAY
Ultra Librarian 3D Model Ultra Librarian SM15T7V5CAY CAD Model

Description

Product Overview: SM15T7V5CAY - STMicroelectronics

The SM15T7V5CAY is a robust transient voltage suppression (TVS) diode designed by STMicroelectronics, a global semiconductor leader renowned for its cutting-edge technology. This component is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning, load switch, and other disruptive events.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 7.5V, making it suitable for a range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It offers a high peak pulse power dissipation of 1500W (10/1000μs), ensuring reliable protection against high energy transients.
  • Low Clamping Voltage: The SM15T7V5CAY features a low clamping voltage, which minimizes the stress on the protected circuit during a transient event.
  • Unidirectional Protection: This component provides unidirectional protection, which is ideal for DC voltage applications where the polarity is fixed.
  • Package: Available in a compact SMB (DO-214AA) package, it is suitable for space-constrained applications while still offering excellent thermal transfer.

Applications

The SM15T7V5CAY is a versatile TVS diode that can be used in a wide range of applications, including:

  • Power supply lines
  • Industrial systems
  • Telecommunication systems
  • Consumer electronics
  • Automotive electronics
  • Computing devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SM15T7V5CAY is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding environments. This TVS diode is RoHS compliant and adheres to ISO 9001 quality management systems, reflecting STMicroelectronics' dedication to environmental responsibility and quality assurance.

Conclusion

With its robust protection features, compact form factor, and high reliability, the SM15T7V5CAY from STMicroelectronics is an excellent choice for designers and engineers looking to safeguard their electronic systems from voltage transients. Its ability to withstand high energy pulses and its low clamping voltage make it a vital component for any application requiring transient voltage suppression.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6344 $50.7520
195+ $0.5205 $101.4975
300+ $0.5043 $151.2900
410+ $0.4880 $200.0800
530+ $0.4717 $250.0010
710+ $0.4230 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 689 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess