EN
  • EN
  • DE

SM15T39ASIE

Part No SM15T39ASIE
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093709-SM15T39ASIE
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM15T39ASIE CAD Model

Description

The SM15T39ASIE from STMicroelectronics is a robust and highly efficient Transient Voltage Suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system inductance or lightning. With its state-of-the-art technology, the device is a perfect solution for safeguarding voltage-sensitive components which can be affected by these sudden spikes.

Key Features:

  • Stand-off Voltage: The device has a stand-off voltage of 33.3 volts, which is ideal for a wide range of applications that require a high level of protection against voltage transients.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 1500 Watts (10/1000μs), ensuring that devices are shielded from high energy transients.
  • Breakdown Voltage: The breakdown voltage range is from 37.1 to 41.0 volts, providing a precise protection window for your circuits.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode ensures minimal voltage overshoot during transient events, thus offering better protection for sensitive components.
  • Package: Housed in an SMB (DO-214AA) surface-mount package, the SM15T39ASIE is compact and suitable for high-density circuit boards.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, making it reliable in extreme temperature environments.
  • Compliance: This component is compliant with the IEC 61000-4-2 and IEC 61000-4-4 international standards for electromagnetic compatibility (EMC).

Applications:

The SM15T39ASIE is versatile and can be used in a variety of applications, including:

  • Power supply lines protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Computer systems
  • Automotive applications

With its excellent suppression capabilities, the SM15T39ASIE is a reliable choice for engineers and designers looking to enhance the durability and reliability of their electronic systems against voltage transients and surges.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess