EN
  • EN
  • DE

SLVU2.8-4A1

Part No SLVU2.8-4A1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 2.8VWM 15VC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 2.8V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 24A (8/20μs)
Power Dissipation - Pd 600W
Applications Ethernet
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1096879-SLVU2.8-4A1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLVU2.8-4A1 CAD Model

Description

Introducing the SLVU2.8-4A1 from STMicroelectronics

The SLVU2.8-4A1 is a robust transient voltage suppressor (TVS) designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to protect sensitive electronics from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). It is an optimal solution for safeguarding high-speed data lines and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The SLVU2.8-4A1 offers a low clamping voltage, ensuring that sensitive components are shielded from transient events without significant impact on the system performance.
  • High Surge Capability: With its ability to handle high surge currents, this device is capable of withstanding severe transient conditions, making it highly reliable for critical applications.
  • Low Capacitance: The design of the SLVU2.8-4A1 features low line capacitance, making it suitable for high-speed data lines as it minimizes signal attenuation.
  • Unidirectional Protection: It provides unidirectional transient voltage suppression, which is ideal for protecting power lines and other uni-polar applications.
  • SO-8 Package: Encased in a small-outline package, the SLVU2.8-4A1 is not only space-efficient but also offers excellent power dissipation characteristics.

Applications

The SLVU2.8-4A1 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB 1.1 and 2.0 Power and Data Line Protection
  • 10/100 Ethernet Line Protection
  • Video Line Protection
  • Microcontroller Input Protection
  • Portable Electronics
  • Other Sensitive Data Line Applications

Reliability and Compliance

STMicroelectronics is committed to delivering high-quality products. The SLVU2.8-4A1 is compliant with the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring its reliability in protecting against ESD and surge events. It is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental sustainability.

In summary, the SLVU2.8-4A1 from STMicroelectronics is a powerful solution for protecting electronic systems from voltage transients. Its combination of low clamping voltage, high surge capability, and low capacitance, all in a compact package, make it an excellent choice for safeguarding your sensitive electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6510 $52.0800
190+ $0.5342 $101.4980
290+ $0.5175 $150.0750
400+ $0.5008 $200.3200
520+ $0.4841 $251.7320
695+ $0.4340 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,558 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess