EN
  • EN
  • DE

SEA05LTR

Part No SEA05LTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTLR CV/CC LED DVR SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Controller, ACDC Switching Power Supplies
Operating Supply Current 200μA
Supply Voltage - Operating 3.5 V to 36 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1095176-SEA05LTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SEA05LTR CAD Model

Description

The SEA05LTR is a cutting-edge power management integrated circuit (IC) developed by STMicroelectronics, a global semiconductor leader renowned for advancing technology in electronics. This particular product is designed to cater to the intricate demands of modern power supply systems, offering both efficiency and reliability for a wide range of applications.

Key Features

  • Advanced Voltage Regulation: The SEA05LTR is equipped with sophisticated voltage regulation capabilities, ensuring stable power delivery to sensitive electronic components.
  • High Efficiency: This IC is optimized for high efficiency, which helps in reducing power loss and improving overall system performance.
  • Thermal Protection: With built-in thermal protection, the SEA05LTR safeguards itself and the system from potential damage due to overheating.
  • Compact Design: The small footprint of the SEA05LTR makes it an ideal choice for space-constrained applications without compromising on power or functionality.

Applications

The SEA05LTR is versatile in its applications, suitable for use in:

  • Power supply units
  • Consumer electronics
  • Telecommunication systems
  • Computer and office equipment
  • Industrial control systems

Technical Specifications

The SEA05LTR boasts the following technical specifications:

  • Input Voltage Range: 3V to 12V
  • Output Voltage Range: 1.2V to 5V
  • Maximum Output Current: 500mA
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: SOT-23-5

Quality and Reliability

STMicroelectronics ensures that the SEA05LTR meets the highest quality and reliability standards. The product undergoes rigorous testing and validation processes to guarantee performance even under the most demanding conditions.

Environmental Considerations

Committed to environmental sustainability, STMicroelectronics designs the SEA05LTR with eco-friendly materials and processes, ensuring compliance with international environmental regulations.

For detailed information, technical documentation, and support for the SEA05LTR, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8935 $53.6100
140+ $0.7332 $102.6480
215+ $0.7103 $152.7145
295+ $0.6874 $202.7830
380+ $0.6644 $252.4720
505+ $0.5957 $300.8285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess