EN
  • EN
  • DE

SC19WP18ET28PVEL

Part No SC19WP18ET28PVEL
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 315019-SC19WP18ET28PVEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC19WP18ET28PVEL CAD Model

Description

Introducing the SC19WP18ET28PVEL Secure Microcontroller by STMicroelectronics

The SC19WP18ET28PVEL is a state-of-the-art secure microcontroller designed by STMicroelectronics, a global leader in semiconductor solutions. This product is tailored for a wide range of security applications, including mobile communications, banking, identity verification, and secure access control. It combines high-performance processing capabilities with advanced security features, making it an ideal choice for developers looking to create secure and reliable systems.

Key Features:

  • Enhanced Security: The SC19WP18ET28PVEL is equipped with robust security measures, including dedicated hardware for protection against physical and logical attacks. It features multiple hardware accelerators for advanced cryptographic functions such as AES, DES, RSA, and ECC, ensuring secure data storage and transmission.
  • High-Performance Architecture: At its core, the microcontroller boasts a powerful ARM Cortex-R processor, providing the computational power needed to handle complex algorithms and processes efficiently.
  • Flexible Memory Options: The device offers a generous memory configuration, including EEPROM, RAM, and ROM, to accommodate various application requirements. This flexibility ensures that developers can optimize their designs for both performance and cost.
  • Communication Interfaces: SC19WP18ET28PVEL supports multiple communication protocols, including ISO/IEC 7816, USB, and SPI, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Durability and Reliability: Designed to withstand harsh conditions, the microcontroller operates over a wide temperature range and has been rigorously tested to meet the high-reliability standards set by STMicroelectronics.
  • Power Efficiency: The device is engineered to be power-efficient, making it suitable for battery-operated applications where power consumption is critical.

Applications:

The versatility of the SC19WP18ET28PVEL makes it an excellent choice for various secure applications. It can be used in smart cards for banking, e-government documents such as electronic passports and ID cards, mobile telecommunications, secure access modules, and any other application requiring stringent data protection and integrity.

With its advanced security features, high-performance core, and flexible memory options, the SC19WP18ET28PVEL from STMicroelectronics represents a reliable and secure solution for developers and manufacturers aiming to enhance the security of their digital systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess