The S1612MH from STMicroelectronics is a robust and versatile silicon-controlled rectifier (SCR) designed for high-performance operations in a wide range of applications. This SCR is a perfect choice for applications requiring controlled rectification, phase control, and voltage regulation. With its high surge capability and excellent thermal performance, the S1612MH is suitable for various industrial, automotive, and consumer markets.
Key Features
- High Surge Capability: The S1612MH is capable of withstanding high surge currents, making it ideal for applications that experience frequent power surges or spikes.
- High Voltage Rating: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, this SCR can handle high voltage applications with ease.
- High Current Rating: It has a rated average on-state current (IT(AV)) of 16A, which allows it to control a significant amount of power for various industrial processes.
- Gate Trigger Current: The gate trigger current (IGT) is specified at a maximum of 25mA, which ensures that the SCR can be triggered into conduction with a relatively low current.
- Operating Temperature Range: The S1612MH operates effectively over a wide temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
Applications
The versatility of the S1612MH SCR makes it suitable for a broad spectrum of applications. These include motor control circuits, overvoltage crowbar protection, capacitive discharge ignitions, voltage regulation circuits, and various types of power control and switching applications. It is also widely used in power supplies, inrush current limiting circuits, and energy management systems.
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability, and the S1612MH is no exception. This SCR is manufactured to meet high industry standards, ensuring long-term reliability and performance in the most demanding conditions. Professionals in the electronics industry trust STMicroelectronics for their power control needs, and the S1612MH SCR stands as a testament to this legacy.