EN
  • EN
  • DE

RLZ5V6B

Part No RLZ5V6B
Manufacturer STMicroelectronics
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183435-RLZ5V6B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ5V6B CAD Model

Description

The RLZ5V6B is a high-performance Zener diode manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This Zener diode is designed to provide precise voltage regulation and is widely used in a variety of electronic circuits for voltage stabilization and clipping purposes.

Key Features

  • Nominal Zener Voltage: The RLZ5V6B offers a nominal Zener voltage of 5.6V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation rating of 1.3W, this Zener diode can handle significant power levels, ensuring reliable operation under various conditions.
  • Package: The device comes in a DO-41 package, which is a standard axial package that is easy to handle and suitable for through-hole mounting, providing flexibility for PCB design and compatibility with a wide range of electronic equipment.
  • Thermal Stability: The RLZ5V6B exhibits excellent thermal stability, maintaining consistent performance over a broad operating temperature range.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the circuit in which it is used, by minimizing power loss.

Applications

The RLZ5V6B Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Waveform clipping and shaping circuits
  • Reference elements in precision circuits
  • Overvoltage protection in consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet rigorous industry standards. The RLZ5V6B Zener diode is no exception, as it is manufactured with the highest quality materials and subjected to extensive testing to ensure its performance and reliability.

Conclusion

Whether you are designing a simple power supply or a complex electronic system, the RLZ5V6B Zener diode from STMicroelectronics is an excellent choice for maintaining voltage stability and protecting your circuitry. Its robust design, combined with STMicroelectronics' reputation for quality, make it a reliable component for any electronics project.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess