EN
  • EN
  • DE

RHRAC164245K01V

Part No RHRAC164245K01V
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Rad-Hard 16-bit transceiver, 3.3 to 5 V bidirectional level shifter transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Level Shifter
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Number of Pins 48
Propagation Delay 20 ns
Quiescent Current 100 µA
RoHS Non-Compliant
Win Source Part Number 1088391-RHRAC164245K01V
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RHRAC164245K01V CAD Model

Description

STMicroelectronics RHRAC164245K01V - High-Reliability Rad-Hard Logic Converter

Introducing the RHRAC164245K01V, a cutting-edge logic converter from the renowned manufacturer STMicroelectronics, designed to meet the demanding needs of space applications and high-reliability systems. This advanced component is engineered to withstand the harsh conditions of space, including exposure to radiation, extreme temperatures, and the vacuum of space, making it an ideal choice for satellites, space exploration vehicles, and military applications where failure is not an option.

The RHRAC164245K01V is a radiation-hardened, 16-bit, dual-supply, bidirectional voltage-level translator specifically tailored for translating signals between high-voltage and low-voltage digital logic circuit domains. It is capable of converting logic levels from as low as 1.65V up to 5.5V, ensuring compatibility with a wide range of digital systems. Its robust design allows it to handle up to 300 Krads (Si) of total ionizing dose, which guarantees its performance in the presence of space radiation.

Featuring a high-speed signal propagation with low power consumption, the RHRAC164245K01V is optimized for high-performance systems where energy efficiency is paramount. The device is characterized for operation from -55°C to +125°C, ensuring it functions reliably under extreme temperature variations that are typical in aerospace environments.

Each logic level translator in the RHRAC164245K01V comes with a dedicated direction-control (DIR) input, which simplifies the interface design by allowing system designers to set the direction of data flow without the need for complex programming. Additionally, the Output Enable (OE) input allows the attachment of multiple devices on the same bus without the risk of contention, making it easier to design flexible and scalable systems.

The RHRAC164245K01V is available in a hermetically sealed ceramic package, which provides additional protection against environmental factors, further enhancing the device's reliability and longevity in space and other severe environments.

With its exceptional performance, reliability, and ease of use, the RHRAC164245K01V from STMicroelectronics is a standout solution for designers looking to create systems that can withstand the rigors of space and other challenging operational conditions.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $698.5075 $698.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess