EN
  • EN
  • DE

PSD913F1-90M

Part No PSD913F1-90M
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 281816-PSD913F1-90M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD913F1-90M CAD Model

Description

The PSD913F1-90M, from STMicroelectronics, is a highly integrated microcontroller peripheral that offers a robust solution for enhancing the capabilities of 8-bit microcontrollers with in-system programmability. This device is designed to streamline the development of complex applications where additional memory and logic are required.

Key Features:

  • Memory Integration: The PSD913F1-90M comes equipped with up to 90Mbit of Flash memory, providing ample storage for both application code and data. This enables designers to implement more sophisticated firmware and applications without the need for external memory components.
  • Flexible I/O Configuration: A wide range of configurable I/O ports allows for seamless integration with the host microcontroller. This flexibility ensures that the PSD913F1-90M can adapt to a variety of system architectures and design requirements.
  • Advanced Security: With security becoming increasingly important, the PSD913F1-90M features security measures to protect the intellectual property contained within the Flash memory. These measures help to prevent unauthorized access and copying of firmware.
  • In-System Programmability: The device supports in-system programming (ISP), which permits firmware updates and application changes to be made without removing the chip from the system. This is particularly advantageous for products that require frequent or remote updates.
  • High-Speed Operation: With a 90ns access time, the PSD913F1-90M is designed for high-speed operation, ensuring that memory access does not become a bottleneck for the microcontroller.
  • Low Power Consumption: Power efficiency is a key consideration in modern electronics design, and the PSD913F1-90M is designed to operate with minimal power consumption, helping to extend battery life in portable applications.

Applications:

The PSD913F1-90M is suited for a diverse range of applications, particularly those that require additional memory, configurable logic, and the ability to update firmware post-deployment. Typical applications include industrial control systems, automotive electronics, telecommunications, and consumer electronics that rely on 8-bit microcontrollers.

Conclusion:

The PSD913F1-90M from STMicroelectronics represents a versatile and efficient solution for expanding the capabilities of 8-bit microcontroller systems. Its combination of in-system programmability, high-speed operation, and integrated memory and logic functions make it an ideal choice for designers looking to enhance their products with advanced features and flexibility.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess