EN
  • EN
  • DE

PSD835G2-90U

Part No PSD835G2-90U
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description Configurable Memory System on a Chip for 8-Bit Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 1240029-PSD835G2-90U
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name PSD835G2
Introduction Date March 01, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PSD835G2-90U CAD Model

Description

STMicroelectronics PSD835G2-90U Product Overview

The PSD835G2-90U is a sophisticated, feature-rich programmable device from STMicroelectronics, designed to meet the demands of complex embedded control systems. This device integrates a multitude of functionalities that make it an ideal choice for designers looking to streamline their system architecture while maintaining high performance and flexibility.

At the heart of the PSD835G2-90U lies its microcontroller support capabilities, which allow seamless interfacing with a wide range of MCUs. This integration is further enhanced by its programmable logic, which can be tailored to suit specific application requirements, ensuring optimal interfacing and control logic customization.

The device boasts a large memory space, featuring flash memory that provides ample storage for firmware and application code, ensuring smooth and efficient operation. The inclusion of EEPROM also offers non-volatile storage for critical data, which remains intact even in the absence of power, thus preserving system state and configuration across power cycles.

One of the key advantages of the PSD835G2-90U is its in-system programmability. This allows developers to update the device firmware in the field, enabling on-the-fly adjustments and feature enhancements without the need for complex and costly hardware modifications. This level of flexibility is crucial for maintaining the longevity and adaptability of embedded systems in a rapidly evolving technological landscape.

The device's high-speed 90ns access time is indicative of its performance capabilities, ensuring that even the most time-sensitive applications run smoothly and without latency. This speed, combined with the device's robust design, makes it suitable for a wide range of applications, from industrial control systems to consumer electronics.

In summary, the PSD835G2-90U from STMicroelectronics is a versatile, high-performance programmable device that offers a comprehensive solution for complex embedded system designs. Its integration of memory, logic, and microcontroller support, along with in-system programmability, provides designers with a powerful tool for creating efficient, reliable, and adaptable systems.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess