EN
  • EN
  • DE

PSD312B-70J

Part No PSD312B-70J
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC MCU PROG 512KB 5V 70NS 44PLCC / CPLD 5V 44-Pin PLDCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLDCC (16.5x16.5)
Mounting SMD
Win Source Part Number 792602-PSD312B-70J
Popularity Medium
Supply and Demand Status Limited
Family Name PSD312
Introduction Date May 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PSD312B-70J CAD Model

Description

Product Overview: PSD312B-70J from STMicroelectronics

The PSD312B-70J is a sophisticated memory and logic integration device produced by STMicroelectronics, designed to cater to a wide array of applications, including embedded control systems. This product is part of STMicroelectronics' PSD3XX series, which are known for their versatility and reliability.

Key Features

  • Memory Capacity: The PSD312B-70J is equipped with a 70ns access time, providing a swift response for high-speed applications. It includes a combination of flash memory and SRAM, allowing for both program and data storage.
  • Programmable Logic: This device features programmable logic that enables the user to customize the chip's functions to suit specific application requirements. The programmable logic can be used to implement additional logic gates, interfaces, or other custom logic circuits without the need for external components.
  • In-System Programmability: With in-system programmability (ISP), users can update the firmware or make changes to the logic configuration after the product has been installed in the end application. This allows for easy updates and adjustments, increasing the product's longevity and flexibility.
  • Security and Protection: The PSD312B-70J comes with security features to protect the intellectual property of the firmware. It also includes power-on reset circuits and low voltage detect circuits to ensure proper operation under various conditions.

Applications

The PSD312B-70J is ideal for use in microcontroller-based systems that require additional memory and logic. It is particularly useful in:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics

Technical Specifications

The PSD312B-70J operates over a wide temperature range and is available in a 52-lead TSOP package. Its compatibility with standard microcontrollers makes it a flexible and powerful addition to any embedded system design.

In summary, the PSD312B-70J from STMicroelectronics is a highly integrated device that combines flash memory, SRAM, and programmable logic to offer a comprehensive solution for advanced embedded applications. Its programmability and security features make it an excellent choice for designers looking to create robust, adaptable, and secure systems.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.2162 $66.2162
3+ $54.3312 $162.9936
4+ $52.6334 $210.5336
5+ $50.9355 $254.6775
6+ $49.2377 $295.4262
8+ $44.1441 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess