EN
  • EN
  • DE

STLVDS3486BDR

Part No STLVDS3486BDR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SO  /  0/4 Receiver LVDS 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number STLVDS
Other Names -497-2149-2,-497-2149-1,-497-2149-1R,STLVDS3486BDRTR,STLVDS3486BDRCT,497-2149-1R,497-2149-2,497-2149-2R,-497-2149-2R,497-2149-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261554-STLVDS3486BDR
Ultra Librarian 3D Model Ultra Librarian STLVDS3486BDR CAD Model

Description

STLVDS3486BDR by STMicroelectronics

The STLVDS3486BDR is a high-speed differential line driver designed by STMicroelectronics, a leader in the semiconductor industry. This robust and versatile integrated circuit is part of the very high-speed differential line driver and receiver family, and it is particularly suitable for applications that require low power dissipation and high data rates. The device is designed to handle balanced data transmission and is compatible with the TIA/EIA-644 standard.

Encased in a compact SOIC-16 package, the STLVDS3486BDR operates over a wide temperature range, making it an ideal choice for demanding industrial environments. With a typical operating temperature range from -40°C to +85°C, this product is engineered to maintain performance in various conditions.

One of the key features of the STLVDS3486BDR is its low-voltage differential signaling (LVDS) technology, which enables high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption. This is particularly important in applications where data integrity and efficiency are critical.

The device supports a wide data bandwidth, which allows for the rapid transmission of signals with a differential output voltage of 247 mV to 454 mV over a 100-ohm load. The STLVDS3486BDR also boasts an impressive signaling rate of up to 400 Mbps, making it a perfect fit for high-performance computing, telecommunications, and networking equipment.

Moreover, the STLVDS3486BDR features a flow-through pinout, which simplifies the PCB layout and reduces the potential for signal cross-talk, thus enhancing signal quality. It also includes a power-down feature that reduces the power consumption when the device is not in use, further contributing to the energy efficiency of the system it is integrated into.

In summary, the STLVDS3486BDR from STMicroelectronics is a high-quality, high-speed differential line driver that offers reliable performance, low power dissipation, and high data rate capabilities. Its robust design, compatibility with industry standards, and energy-saving features make it a top choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess